EN
  • EN
  • DE
  • IT

ADE7854ACPZ-RL

Part No ADE7854ACPZ-RL
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description IC ENERGY METERING 3PH 40LFCSP / 3 Phase Meter IC 40-LFCSP-WQ (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Not For New Designs
Input Impedance 400kOhm
Measurement Error 0.2%
Voltage - I/O High 2V, 2.4V
Voltage - I/O Low 0.4V, 0.8V
Current - Supply 20mA
Voltage - Supply 2.8 V ~ 3.7 V
Meter Type 3 Phase
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad, CSP
Supplier Device Package 40-LFCSP-WQ (6x6)
Base Product Number ADE7854
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1192826-ADE7854ACPZ-RL
Ultra Librarian 3D Model Ultra Librarian ADE7854ACPZ-RL CAD Model

Description

Analog Devices Inc. ADE7854ACPZ-RL Energy Metering IC

The ADE7854ACPZ-RL from Analog Devices Inc. is a highly integrated, multifunctional energy metering IC designed for effective electrical energy measurement in industrial and commercial applications. This precision device is ideal for systems that require accurate energy metering, load monitoring, and utility metering.

Key Features:

  • High Accuracy: The ADE7854ACPZ-RL boasts high accuracy in energy measurement, making it suitable for applications requiring precise billing and energy monitoring.
  • Multi-Channel Support: It features multiple analog input channels, capable of monitoring several voltage and current inputs simultaneously, enhancing its versatility in complex power management systems.
  • On-Chip DSP: Equipped with an on-chip Digital Signal Processor (DSP), the IC performs high-speed calculations for real-time energy metering, which includes active, reactive, and apparent energy calculations.
  • Harmonic Analysis: The device can perform harmonic analysis on the current and voltage inputs, making it invaluable for power quality assessment in electrical networks.
  • Communication Interface: It includes a serial communication interface for easy integration with microcontrollers or other processors, facilitating data retrieval and device configuration.
  • Compact Package: The ADE7854ACPZ-RL comes in a compact LFCSP (Lead Frame Chip Scale Package) that is space-efficient and suitable for PCBs with limited real estate.

Applications:

  • Smart energy meters
  • Power quality monitoring systems
  • Industrial and commercial energy management
  • Distributed power generation systems
  • Sub-metering applications

The ADE7854ACPZ-RL is designed with the reliability and innovation that Analog Devices Inc. is known for. Its robust feature set ensures that it can meet the stringent requirements of modern energy metering systems, providing both the functionality and performance needed for critical energy management tasks. Whether it's for residential smart meters or industrial power monitoring, the ADE7854ACPZ-RL is an excellent choice for developers and engineers looking to enhance their energy metering solutions.

With Analog Devices' commitment to high-quality products, the ADE7854ACPZ-RL stands out as a versatile and precise component for any energy measurement application.

You May Also Be Interested in

Analog Devices Inc.
IC ENERGY METER 1PHASE 20SSOP / Single Phase Meter IC 20-SSOP
Lowest to $4.0684
Microchip Technology
IC ENERGY METER SSOP / Meter IC
Lowest to $9.1405
Microchip Technology
IC ENERGY METER FRONT 3CH 28SSOP / 3 Phase Meter IC 28-SSOP
Lowest to $8.7745
Analog Devices Inc.
IC MEASUREMENT ENERGY SOIC
Lowest to $12.7963
Analog Devices Inc.
IC MONITOR QUAD UV/OV 14TSSOP
Lowest to $12.4767
Analog Devices Inc.
PMBUS POWER MONITOR / Single Phase Meter IC 16-LFCSP-WQ (4x4)
Lowest to $31.2001
Cirrus Logic Inc.
IC ENERGY METERING 1PHASE 24SSOP / Single Phase Meter IC 24-SSOP
Need more? Email Us
Analog Devices Inc.
IC ENERGY MONITOR I2C 16MSOP
Lowest to $4.3709
Analog Devices Inc.
IC MONITOR QUAD UV/OV 16LFCSP / Single Phase Meter IC 16-LFCSP-WQ (4x4)
Lowest to $10.5268

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2473 $59.4622
33+ $3.4849 $115.0017
50+ $3.3760 $168.8000
69+ $3.2670 $225.4230
89+ $3.1582 $281.0798
119+ $2.8315 $336.9485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 119 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess