EN
  • EN
  • DE

ADE7858ACPZ-RL

Part No ADE7858ACPZ-RL
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description IC ENERGY METERING 3PH 40LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Input Impedance 400 kOhm
Measurement Error 0.2%
Voltage - I/O High 2V, 2.4V
Voltage - I/O Low 0.4V, 0.8V
Operating Supply Current 20mA
Supply Voltage - Operating 2.8 V to 3.7 V
Meter Type 3 Phase
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 40-LFCSP-WQ (6x6)
Win Source Part Number 105284-ADE7858ACPZ-RL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADE7858ACPZ-RL CAD Model

Description

Analog Devices Inc.'s ADE7858ACPZ-RL: A Comprehensive Energy Metering IC

The ADE7858ACPZ-RL from Analog Devices Inc. is a highly integrated polyphase multifunction energy metering IC designed with precision and versatility in mind. This advanced chip is ideal for applications that require accurate energy measurement, such as industrial and commercial metering, power quality monitoring, and smart grid infrastructure. The ADE7858ACPZ-RL is part of Analog Devices' esteemed energy metering product line, renowned for its reliability and performance.

Key Features

  • High Accuracy: The ADE7858ACPZ-RL provides high-precision measurements of active, reactive, and apparent energy, along with RMS voltage and current. It ensures accurate readings over a wide dynamic range, making it suitable for various load conditions.
  • Multi-Phase Support: Designed to support polyphase systems, this IC can be used with three-phase three-wire (3P3W) or three-phase four-wire (3P4W) configurations, offering flexibility for different electrical network setups.
  • On-Chip DSP: The inclusion of an on-chip digital signal processor (DSP) allows for sophisticated signal processing, which enhances the measurement capabilities and enables the detection of various power quality issues.
  • Communication Interface: The ADE7858ACPZ-RL features SPI and I²C interfaces, allowing it to easily communicate with microcontrollers or other digital systems within a smart metering framework.
  • Harmonic Analysis: It has the capability to perform harmonic analysis up to the 21st order for both voltage and current signals, which is crucial for detecting and analyzing distortions in power systems.

Robust Design

The ADE7858ACPZ-RL is housed in a compact LFCSP (Lead Frame Chip Scale Package) that is both space-efficient and robust, suitable for challenging environments. Its design ensures long-term stability and durability, which is essential for continuous operation in metering and monitoring systems.

Energy Management Solutions

With the ADE7858ACPZ-RL, Analog Devices Inc. provides a solution that empowers developers and engineers to create sophisticated energy management systems. Its comprehensive feature set allows for the design of advanced metering infrastructure that can adapt to the evolving demands of the energy sector, promoting efficiency and sustainability.

For detailed technical specifications and application support, Analog Devices Inc. offers extensive documentation and a dedicated support team to assist with integration and deployment of the ADE7858ACPZ-RL in your energy metering projects.

You May Also Be Interested in

Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Maxim Integrated
IC ENERGY MEASUREMENT QFN
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC, FW POWER QUALITY SOLUTION
Need more? Email Us
Microchip Technology
2.8V~3.6V SPI 23mA TQFP-48(7x7) Energy Metering RoHS
Lowest to $8.3239
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7836 $52.9704
33+ $3.1045 $102.4485
50+ $3.0075 $150.3750
69+ $2.9105 $200.8245
89+ $2.8135 $250.4015
119+ $2.5224 $300.1656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 840 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess