EN
  • EN
  • DE

ADF4112BRU-REEL7

Part No ADF4112BRU-REEL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL FREQ SYNTHESIZER 16-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Type Clock/Frequency Synthesizer (RF)
PLL Yes
Input CMOS, TTL
Output Clock
Number of Circuits 1
Frequency - Max 3GHz
Divider/Multiplier Yes/No
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 767811-ADF4112BRU-REEL7
Popularity Medium
Supply and Demand Status Balance
Family Name ADF4112
Introduction Date May 03, 2000
ECCN 5A991.b
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADF4112BRU-REEL7 CAD Model

Description

Introducing the ADF4112BRU-REEL7 from Analog Devices Inc.

The ADF4112BRU-REEL7 is a state-of-the-art frequency synthesizer that can be used to implement local oscillators in the up-conversion and down-conversion sections of wireless receivers and transmitters. Manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits, this product is designed to deliver exceptional performance and reliability.

Key Features

  • Frequency Range: The device is capable of generating frequencies up to 3 GHz, making it suitable for a broad range of applications in the RF domain.
  • Programmability: It features a programmable dual-modulus prescaler, allowing for a wide range of frequency division options.
  • Phase Detector: A 3-state phase detector with precise phase comparison capabilities enhances the performance of phase-locked loop (PLL) systems.
  • Low Power Consumption: The ADF4112BRU-REEL7 is optimized for low power consumption, making it an ideal choice for battery-operated devices.
  • Supply Voltage: It operates over a supply voltage range of 2.7 V to 5.5 V, providing flexibility for different design requirements.
  • Packaging: Available in a compact TSSOP (Thin Shrink Small Outline Package), it is suitable for space-constrained applications.
  • Temperature Range: With an operational temperature range of -40°C to +85°C, it is reliable for use in diverse environmental conditions.

Applications

The versatility of the ADF4112BRU-REEL7 makes it an excellent choice for a variety of applications, including:

  • Wireless communication systems
  • Base stations for mobile radio
  • Wireless LANs
  • Global Positioning Systems (GPS)
  • Test equipment

Quality and Reliability

Analog Devices Inc. ensures that the ADF4112BRU-REEL7 meets the highest quality and reliability standards. The device is available in a tape and reel format (REEL7), facilitating efficient assembly during the manufacturing process. With its robust design and cutting-edge technology, the ADF4112BRU-REEL7 is a component that delivers performance you can trust.

For engineers and designers looking for a reliable frequency synthesizer solution, the ADF4112BRU-REEL7 from Analog Devices Inc. offers the perfect blend of performance, quality, and versatility.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SYNTHESIZER W/BUFF 24-TSSOP
Lowest to $16.1273
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
Texas Instruments
High-Performance Frequency Synthesizer System
Need more? Email Us
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us
IDT, Integrated Device Technology Inc
Triple PLL Field Prog. Spread Spectrum Clock Synthesizer | IC CLK SYNTH TRPL PLL 16-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9891 $59.6730
63+ $1.8609 $117.2367
97+ $1.7967 $174.2799
139+ $1.6684 $231.9076
180+ $1.6042 $288.7560
225+ $1.5401 $346.5225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,910 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess