EN
  • EN
  • DE

ADF4113BRU-REEL7

Part No ADF4113BRU-REEL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL FREQ SYNTHESIZER 16-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Clock/Frequency Synthesizer (RF)
Input CMOS, TTL
Output Clock
Number of Circuits 1
Differential - Input and Output Yes/No
Maximum Input Frequency 4GHz
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 130859-ADF4113BRU-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADF4113BRU-REEL7 CAD Model

Description

Product Overview: ADF4113BRU-REEL7

The ADF4113BRU-REEL7, manufactured by Analog Devices Inc., is a cutting-edge frequency synthesizer designed for high-performance radio frequency (RF) applications. This integrated circuit (IC) is part of a family of devices that provides a complete solution for generating RF local oscillator (LO) frequencies in wireless communication systems.

Key Features

  • High Frequency Range: The ADF4113BRU-REEL7 is capable of operating at frequencies up to 3 GHz, making it suitable for a wide range of wireless applications including base stations, satellite communications, and microwave point-to-point systems.
  • Programmable Divider: It includes a programmable dual-modulus prescaler (8/9, 16/17, 32/33, or 64/65), which allows for fine resolution and low noise frequency synthesis.
  • Phase Detector and Charge Pump: The device features a phase-frequency detector (PFD) and a high-performance charge pump, ensuring fast lock times and minimal phase noise in the synthesized signal.
  • Low Power Consumption: Designed with power efficiency in mind, the ADF4113BRU-REEL7 operates with a 2.7 V to 5.5 V power supply, making it suitable for battery-powered devices.
  • Serial Interface: The synthesizer is programmable via a three-wire serial interface, which allows easy integration into a variety of systems with minimal interfacing requirements.
  • Compact Packaging: The ADF4113BRU-REEL7 is available in a compact TSSOP-16 package, providing a space-saving solution for PCB designs.

Applications

The versatility and high performance of the ADF4113BRU-REEL7 make it an ideal choice for various applications, including:

  • Wireless Infrastructure (GSM, W-CDMA, LTE)
  • Private Mobile Radios
  • Wireless Local Loop
  • Test Equipment
  • Satellite Terminals
  • Instrumentation and Control Systems

The ADF4113BRU-REEL7 is provided in a tape and reel format (REEL7), which facilitates automated manufacturing processes, ensuring high production efficiency and reliability. With its robust design, precise frequency generation capabilities, and compatibility with a broad range of supply voltages, the ADF4113BRU-REEL7 from Analog Devices Inc. stands out as a premier choice for designers seeking a high-quality, versatile RF synthesizer solution.

You May Also Be Interested in

Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
Triple PLL Field Prog. Spread Spectrum Clock Synthesizer | IC CLK SYNTH TRPL PLL 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess