EN
  • EN
  • DE

ADF4116BRUZ-REEL7

Part No ADF4116BRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Clock Generator 100MHz to 300MHz-IN 200MHz-OUT 16-Pin TSSOP T/R / IC PLL RF FREQ SYNTHESZR 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Clock/Frequency Synthesizer (RF)
Input CMOS, TTL
Output Clock
Number of Circuits 1
Differential - Input and Output Yes/No
Maximum Input Frequency 550MHz
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 008759-ADF4116BRUZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADF4116
Introduction Date September 28, 2004
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADF4116BRUZ-REEL7 CAD Model

Description

Analog Devices Inc. ADF4116BRUZ-REEL7

The ADF4116BRUZ-REEL7 is a state-of-the-art frequency synthesizer from Analog Devices Inc. designed to deliver precision and versatility for a wide range of applications. This integrated circuit is part of the ADF4116 family of PLL (Phase-Locked Loop) frequency synthesizers, providing a complete solution for generating a high-frequency output signal. It is commonly used in wireless communication systems, including base stations, WLAN, CATV equipment, and various other RF applications.

Encased in a compact TSSOP (Thin Shrink Small Outline Package), the ADF4116BRUZ-REEL7 is designed for space-sensitive and power-efficient designs. Its surface-mount package ensures ease of integration into modern PCB (Printed Circuit Board) layouts. This product is also supplied in tape and reel form, indicated by the "REEL7" in its name, which facilitates automated assembly processes, making it ideal for high-volume production environments.

At the heart of the ADF4116BRUZ-REEL7 is a high-performance, dual-modulus prescaler with a programmable divider, phase detector, and charge pump. This allows the device to support a wide range of input frequencies. The frequency synthesizer can operate with a 3.0V to 3.6V power supply, making it compatible with various digital systems. Its low power consumption is critical for battery-operated devices where energy efficiency is paramount.

One of the key features of the ADF4116BRUZ-REEL7 is its programmability via a three-wire serial interface, which allows for easy control and configuration of the frequency synthesizer's settings. This flexibility is essential for fine-tuning the output frequency to meet specific requirements. Additionally, the device boasts a fast lock mode, further enhancing its performance in systems where rapid signal acquisition is necessary.

The ADF4116BRUZ-REEL7 is also known for its exceptional phase noise performance, which is crucial for maintaining signal integrity in high-frequency applications. With Analog Devices' reputation for quality and reliability, this frequency synthesizer is a robust choice for designers seeking to create systems with superior RF performance.

To summarize, the ADF4116BRUZ-REEL7 from Analog Devices Inc. is a versatile and efficient solution for frequency synthesis, offering programmability, low power consumption, and excellent phase noise characteristics, all in a package suitable for automated mass production.

You May Also Be Interested in

Texas Instruments
IC PHASE LOCK LOOP 16DIP
Need more? Email Us
Analog Devices Inc.
PLL + VCO 1770-2040MHZ
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 52TQFP
Need more? Email Us
Analog Devices Inc.
WIDEBAND FRAC SYNTHESIZER WITH M
Lowest to $144.0000
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
Analog Devices Inc.
IC CLOCK GENERATOR 20TQFN
Lowest to $5.8209
Renesas Electronics America
IC SS CLOCK GENERATOR 8SOIC
Lowest to $3.7836
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Analog Devices Inc.
PLL + VCO 1770-2040MHZ
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0747 $56.5976
16+ $6.6269 $106.0304
24+ $6.4030 $153.6720
34+ $5.9553 $202.4802
44+ $5.7314 $252.1816
55+ $5.5075 $302.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess