EN
  • EN
  • DE
  • IT

ADF4360-0BCPZRL

Part No ADF4360-0BCPZRL
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Integrated Synthesizer and VCO | IC SYNTHESIZER VCO 24LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Type Fanout Distribution, Integer N Synthesizer (RF)
PLL Yes
Input CMOS, TTL
Output Clock
Frequency - Max 2.725GHz
Divider/Multiplier Yes/No
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-WFQFN Exposed Pad, CSP
Supplier Device Package 24-LFCSP-WQ (4x4)
Family Part Number ADF4360
Manufacturer Pack Quantity 5,000
MSL Level 3 (168 Hours)
Win Source Part Number 717532-ADF4360-0BCPZRL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADF4360-0BCPZRL CAD Model

Description

The ADF4360-0BCPZRL is a leading-edge integrated circuit (IC) from Analog Devices Inc., designed for synthesizing high-frequency signals for a wide range of applications. This particular component is part of the ADF4360 family, which is known for its reliable performance in generating precise clock signals.

Key Features

  • Fully Integrated PLL Synthesizer: The ADF4360-0BCPZRL combines a Phase-Locked Loop (PLL) synthesizer with a Voltage Controlled Oscillator (VCO), providing a complete solution for generating a stable frequency output.
  • Frequency Range: This device is capable of producing frequencies ranging from 2400 MHz to 2725 MHz, making it suitable for various wireless applications including telecommunications, satellite systems, and broadband access networks.
  • Programmability: Users can program the ADF4360-0BCPZRL through a three-wire serial interface, allowing for easy integration into system designs and on-the-fly adjustments to the frequency settings.
  • Power Supply: The IC operates on a single 3.3V power supply, which helps in minimizing power consumption and simplifying power management within the system.
  • Package: The ADF4360-0BCPZRL comes in a compact 32-lead LFCSP (Lead Frame Chip Scale Package) that is both space-efficient and offers excellent thermal performance.
  • RoHS Compliant: This product adheres to the Restriction of Hazardous Substances (RoHS) directive, ensuring that it meets global environmental standards and is free from harmful substances.

Applications

The ADF4360-0BCPZRL is versatile and can be used in various applications, including but not limited to:

  • Wireless Local Loop (WLL) systems
  • Test equipment
  • Wireless LANs
  • Personal Communication Services (PCS) base stations
  • Broadband wireless access (BWA) systems

With its precise frequency generation capabilities, the ADF4360-0BCPZRL from Analog Devices Inc. is an ideal choice for designers looking to create high-performance communication systems. Its ease of use, programmability, and efficient design make it a valuable component in any RF signal chain.

You May Also Be Interested in

Texas Instruments
Family Low-Noise Clock Jitter Cleaner with Cascaded PLLs
Lowest to $33.3850
Silicon Labs
IC PREC CLOCK MULTIPLIER 63CBGA
Lowest to $125.3175
Cypress Semiconductor Corp
High Speed Multi-phase PLL Clock Buffer
Need more? Email Us
Silicon Labs
Need more? Email Us
Silicon Labs
IC CLOCK MULT SONET/SDH 63BGA
Lowest to $28.4229
Silicon Labs
IC CLOCK PCIE GEN3/2 32QFN
Need more? Email Us
Texas Instruments
Dual High-Frequency Synthesizer | IC PLL FREQ SYNTH 3GHZ 20TSSOP
Lowest to $7.6041
Silicon Labs
IC CLOCK AMD GRAPHICS 10TDFN
Lowest to $0.7529
Silicon Labs
IC CLK MULT SONET/SDH 99BGA
Lowest to $115.9324

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.3715 $68.2290
14+ $9.3305 $130.6270
22+ $9.0388 $198.8536
30+ $8.7473 $262.4190
39+ $8.4558 $329.7762
52+ $7.5811 $394.2172
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,478 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess