EN
  • EN
  • DE

ADF5901ACPZ

Part No ADF5901ACPZ
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description 24GHZ TX MMIC: VCO_PGA+ DUAL PA / RF IC VCO Radar 24GHz ~ 24.25GHz 32-LFCSP (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Tray
Product Status Active
Function VCO
Frequency 24GHz ~ 24.25GHz
RF Type Radar
Mounting Type Surface Mount
Package / Case 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP (5x5)
Base Product Number ADF5901
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 910304-ADF5901ACPZ
Ultra Librarian 3D Model Ultra Librarian ADF5901ACPZ CAD Model

Description

Introducing the ADF5901ACPZ from Analog Devices Inc.

The ADF5901ACPZ is a cutting-edge 24 GHz VCO and PGA Integrated Microwave Upconverter from the renowned manufacturer, Analog Devices Inc. This high-performance component is a pivotal piece in the development of automotive radar systems, enabling precise and reliable performance in a variety of applications, including collision avoidance, parking assistance, and traffic monitoring.

Key Features:

  • Frequency Range: The device operates at 24 GHz, which falls within the Industrial, Scientific, and Medical (ISM) radio bands, allowing for widespread use without the need for licensing.
  • Output Power: It delivers a programmable output power level, thus providing flexibility in system design and ensuring optimal performance for specific applications.
  • Phase-Locked Loop (PLL): The integrated PLL with VCO provides precise frequency control, which is critical for the accuracy and stability of radar systems.
  • Power Amplifier (PA): The built-in PA boosts the signal to the necessary level for transmission, which is essential for achieving the desired radar range and resolution.
  • Temperature Range: With an operational temperature range from -40°C to +85°C, the ADF5901ACPZ is designed to withstand harsh environmental conditions, ensuring reliability in automotive applications.
  • Package: It comes in a compact, 32-lead, 5 mm x 5 mm LFCSP (Lead Frame Chip Scale Package), which is ideal for space-constrained applications.

Applications:

The ADF5901ACPZ is not only limited to automotive radar systems but is also suitable for a broad range of microwave applications where high performance is required. Its versatility makes it an excellent choice for industrial sensor applications, drone technology, and any other system where precision distance measurement and movement detection are critical.

Analog Devices Inc. has a long-standing reputation for delivering high-quality, reliable components that drive innovation in electronics. The ADF5901ACPZ is no exception and represents the company's commitment to excellence in the field of microwave and RF technology. Integrating this device into your design will ensure a top-tier performance that is synonymous with Analog Devices' products.

For detailed specifications, application notes, and support resources, please visit the Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us
MACOM Technology Solutions
SINGLE BIAS NETWORK 18-40GHZ
Need more? Email Us
MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Lowest to $6.5872
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF,
Need more? Email Us
Anaren
FLANGE MOUNT TERMINATION
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
Anaren
FLANGE MOUNT TERMINATION
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.3303 $68.6606
4+ $28.1685 $112.6740
6+ $27.2882 $163.7292
8+ $26.4080 $211.2640
10+ $25.5277 $255.2770
14+ $22.8869 $320.4166
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess