EN
  • EN
  • DE
  • IT

ADF5904WCCPZ

Part No ADF5904WCCPZ
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description 4-Channel, 24 GHz,Receiver Downconverter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tray
Function Downconverter
Frequency 24GHz
RF Type Radar
Package 32-WFQFN Exposed Pad, CSP
Manufacturer Package 32-LFCSP-WQ (5x5)
Win Source Part Number 1140069-ADF5904WCCPZ
Manufacturer Homepage www.analog.com
Family Name ADF5904
Introduction Date March 24, 2015
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADF5904WCCPZ CAD Model

Description

The ADF5904WCCPZ is a state-of-the-art, high-performance integrated microwave downconverter developed by Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This product is specifically designed to meet the stringent requirements of modern radar systems, wireless infrastructure, and communication applications.

Key Features

  • Frequency Range: The ADF5904WCCPZ operates over a wide frequency range, making it versatile for various applications.
  • Integration: It integrates multiple functions into a single chip, including a quadrature demodulator, voltage-controlled oscillator (VCO), and phase-locked loop (PLL), which simplifies system design and reduces component count.
  • Low Noise Figure: The device boasts a low noise figure, which is critical for achieving high sensitivity in receiver applications.
  • High Linearity: High linearity ensures that the downconverter performs well under a wide range of input signal levels without distortion.
  • Small Package: Housed in a compact LFCSP (lead-frame chip scale package), the ADF5904WCCPZ saves valuable board space and is suitable for space-constrained applications.

Applications

  • Radar Systems
  • Wireless Infrastructure
  • Communication Equipment
  • RF and Microwave Receivers

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADF5904WCCPZ is no exception. It is manufactured using the latest semiconductor processes and is subjected to rigorous testing to ensure performance across a range of environmental conditions.

Ordering Information

The ADF5904WCCPZ is available for order through Analog Devices Inc. and its authorized distributors. For detailed product specifications, application support, and ordering information, please visit the Analog Devices website or contact their sales team.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 12BIT AFE 4CH MUX 64TQFP
Lowest to $19.7222
Maxim Integrated
IF VCO WITH DIFFERENTIAL OUTPUT
Lowest to $7.3982
Broadcom Limited
RF MODULE ATSC RECEIVER / RF IC
Lowest to $95.0524
Mini-Circuits
2X SMT MULTIPLIER, OUTPUT FREQ 2
Lowest to $17.0515
National Semiconductor (TI)
CONSUMER CIRCUIT, PDIP14
Lowest to $0.7529
Maxim Integrated
ADJ, SIGE DUAL-BAND LNA/MIXER
Lowest to $9.6331
National Semiconductor (TI)
CONSUMER CIRCUIT, PDSO14
Lowest to $1.5071
Microchip Technology
IC MCU W/UHF ASK/FSK TX 24SSOP / RF IC
Need more? Email Us
Maxim Integrated
QUADRUPLE-MODE MIXER
Lowest to $59.8911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8797 $59.3985
9+ $11.1279 $100.1511
14+ $10.7519 $150.5266
20+ $10.0000 $200.0000
26+ $9.6241 $250.2266
33+ $9.2482 $305.1906
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess