EN
  • EN
  • DE
  • IT

ADF7901BRU

Part No ADF7901BRU
Manufacturer Analog Devices Inc.
Catalog RF Transmitters
Description IC XMITTER OOK/FSK ISM 24TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transmitters
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Programmable Not Verified
Frequency 369.5MHz ~ 395.9MHz
Applications ISM
Modulation or Protocol ASK, FSK, OOK
Data Rate (Max) 50kbps
Power - Output 7dBm ~ 12dBm
Current - Transmitting 26mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Voltage - Supply 3V
Temperature Range - Operating 0°C ~ 50°C
Mounting Type Surface Mount
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Standard Package 62 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 557386-ADF7901BRU
Ultra Librarian 3D Model Ultra Librarian ADF7901BRU CAD Model

Description

Analog Devices ADF7901BRU - High-Performance Radio Frequency Transceiver

The ADF7901BRU from Analog Devices Inc. is a state-of-the-art radio frequency (RF) transceiver designed for robust and efficient wireless communication. This integrated circuit is tailored for applications that demand high performance, such as industrial control systems, wireless sensor networks, and telemetry systems. The ADF7901BRU operates in the ISM (Industrial, Scientific, and Medical) frequency bands, providing users with the flexibility to deploy it in various regions and applications without worrying about regulatory compliance.

With its advanced architecture, the ADF7901BRU offers exceptional signal clarity and range. It features a fully integrated phase-locked loop (PLL) for precise frequency synthesis, along with a low noise amplifier (LNA) for improved receive sensitivity. The combination of these features ensures reliable data transmission even in environments with high levels of interference or at extended distances.

The device supports multiple modulation schemes, such as FSK (Frequency Shift Keying) and GFSK (Gaussian Frequency Shift Keying), allowing designers to choose the optimal trade-off between data rate and link robustness. Moreover, the ADF7901BRU is designed with power efficiency in mind, incorporating power-saving modes that significantly reduce the current consumption when the device is in standby or sleep mode, thus extending the battery life of portable and remote devices.

Analog Devices Inc. has packaged the ADF7901BRU in a compact TSSOP-16 (Thin Shrink Small Outline Package), which is ideal for space-constrained applications. The device also includes a fully integrated voltage regulator, which simplifies the power supply design and reduces the external component count, leading to a more compact and cost-effective overall solution.

For developers and engineers, the ADF7901BRU is supported by comprehensive technical documentation, including datasheets, application notes, and design resources, to facilitate a smooth integration into various projects. Whether it's for industrial automation, asset tracking, or custom wireless solutions, the ADF7901BRU from Analog Devices Inc. stands out as a reliable and versatile choice for your RF communication needs.

For more information or to purchase the ADF7901BRU, visit Analog Devices Inc.'s official website or contact an authorized distributor.

You May Also Be Interested in

Atmel
UHF ASK/FSK TRANSMITTER
Need more? Email Us
Melexis Technologies NV
RF TRANSMITTER ISM 433MHZ 8SOIC
Need more? Email Us
Microchip Technology
RF XMITTER ASK/FSK 433MHZ 24VQFN
Need more? Email Us
Silicon Labs
IC TRANSMITTER 10MSOP / RF Transmitter Antenna
Need more? Email Us
NXP / Nexperia
Lowest to $2.6091
Maxim Integrated
IC TRANSM ASK/FSK 16-TQFN
Lowest to $16.3225
Atmel
UHF ASK/FSK Transmitter
Need more? Email Us
Microchip Technology
RF TX IC ASK 310-350MHZ 24VQFN
Lowest to $3.5650
Silicon Labs
IC TRANSMITTER 10MSOP / RF Transmitter Antenna
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess