ADG1201BRJZ-REEL7 - High-Performance Analog Switch by Analog Devices Inc.
The ADG1201BRJZ-REEL7 is a state-of-the-art single-pole, single-throw (SPST) analog switch from Analog Devices Inc., a leader in high-performance semiconductors. This compact and efficient switch is designed for a wide range of applications, from precision instrumentation to consumer electronics, offering designers a perfect blend of performance and reliability.
With its low on-resistance and on-resistance flatness, the ADG1201BRJZ-REEL7 ensures minimal signal distortion and attenuation, making it an ideal choice for applications that require high accuracy and linearity. The switch operates from a single 1.8 V to 5.5 V supply, providing versatility for both portable and stationary applications. Its low power consumption is a boon for battery-powered devices, helping to extend operational life without sacrificing performance.
The ADG1201BRJZ-REEL7 is delivered in a compact SOT-23 package, which is highly beneficial for space-constrained designs. The REEL7 designation indicates that this product is provided in a 7-inch reel packaging, facilitating efficient handling and manufacturing processes, especially for high-volume production.
Key features of the ADG1201BRJZ-REEL7 include:
- Low on-resistance (typically 0.6 ohms)
- Single supply operation (1.8 V to 5.5 V)
- Low power consumption
- Fast switching times (tON and tOFF)
- High ESD protection (>2 kV HBM)
- Extended temperature range (-40°C to +125°C)
This analog switch also features high electrostatic discharge (ESD) protection, safeguarding the device from the common static electricity that can be detrimental to electronic components. Moreover, it is capable of operating over an extended temperature range, making it suitable for industrial environments that may experience extreme conditions.
Whether you're designing precision data acquisition systems, audio and video routing, or looking for a reliable switch for your next high-performance project, the ADG1201BRJZ-REEL7 from Analog Devices Inc. is an excellent choice that combines quality, efficiency, and versatility.