EN
  • EN
  • DE

ADUM5402WCRWZ-1RL

Part No ADUM5402WCRWZ-1RL
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 2500VRMS 4CH GP 16SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 51 Weeks
Features General Purpose Digital Isolator 2500Vrms Channel 25Mbps 25kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Manufacturer Analog Devices Inc.
Series Automotive
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name ADUM5402
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADUM5402WCRWZ-1RLCT, ADUM5402WCRWZ-1RL-ND, ADUM5402WCRWZ-1RLTR, 505-ADUM5402WCRWZ-1RLTR, ADUM5402WCRWZ-1RLTR-ND, ADUM5402WCRWZ-1RLDKR-ND, ADUM5402WCRWZ-1RLCT-ND, 505-ADUM5402WCRWZ-1RLCT, ADUM5402WCRWZ-1RLDKR, 505-ADUM5402WCRWZ-1RLDKR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860606-ADUM5402WCRWZ-1RL
Ultra Librarian 3D Model Ultra Librarian ADUM5402WCRWZ-1RL CAD Model

Description

ADUM5402WCRWZ-1RL Digital Isolator from Analog Devices Inc.

The ADUM5402WCRWZ-1RL is a state-of-the-art digital isolator manufactured by Analog Devices Inc., designed to offer superior data protection and noise immunity in a wide range of industrial and commercial applications. This product incorporates Analog Devices' patented iCoupler® technology, which utilizes magnetic coupling to achieve isolation of digital signals, ensuring that devices on either side of the isolator are protected from high voltages and transients.

Key Features

  • Quad-Channel Isolation: The ADUM5402WCRWZ-1RL features four independent isolation channels, allowing for versatile configurations and simultaneous bidirectional communication.
  • Integrated DC-to-DC Converter: This digital isolator comes with an integrated, isoPower® DC-to-DC converter, providing regulated, isolated power derived from a single 5 V supply, simplifying system design and reducing board space requirements.
  • High Data Rate: Capable of transmitting data at rates up to 10 Mbps, it is well-suited for high-speed digital interfacing, ensuring minimal signal delay and high throughput.
  • High Isolation Voltage: With an isolation rating of 2500 Vrms, the ADUM5402WCRWZ-1RL provides robust protection against high voltage spikes and surges, making it ideal for harsh electrical environments.
  • Wide Temperature Range: The device operates reliably over an extended industrial temperature range of -40°C to +125°C, ensuring performance in extreme conditions.
  • Package and Safety Certifications: Housed in a compact, 16-lead SOIC package, the product meets stringent safety standards, including UL, CSA, VDE, and CQC certifications, which attest to its quality and reliability.

Applications

The ADUM5402WCRWZ-1RL is highly versatile and can be used in a variety of applications, such as:

  • Industrial automation and control systems
  • Medical equipment with stringent isolation requirements
  • Power supply control and monitoring
  • Isolated sensor interfaces
  • Data communication systems

With its robust design and advanced features, the ADUM5402WCRWZ-1RL from Analog Devices Inc. is an excellent choice for designers looking to integrate reliable isolation in their digital communication and power supply circuits. Its combination of high-speed data transfer, power isolation, and a wide operating temperature range makes it a versatile component for challenging environments.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $9.0458
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2835 $69.8505
6+ $19.1045 $114.6270
9+ $18.5074 $166.5666
12+ $17.9104 $214.9248
15+ $17.3134 $259.7010
20+ $15.5224 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,680 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess