EN
  • EN
  • DE

ADG1213YCPZ-500RL7

Part No ADG1213YCPZ-500RL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Low Capacitance, Low Charge Injection, ±15 V/+12 V iCMOS Quad SPST Switches | IC SWITCH QUAD SPST 16LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Switch Circuit SPST - NO/NC
On-State Resistance (Maximum) 190Ohm
Channel-to-Channel Matching (ΔRon) 2.5Ohm
Supply Voltage , Single (V+) 5V ~ 16.5V
Supply Voltage , Dual (V±) ±4.5V ~ 16.5V
Switch Time (Ton, Toff) (Maximum) 130ns, 115ns
-3db Bandwidth 1GHz
Charge Injection -0.3pC
Channel Capacitance (CS(off), CD(off)) 1.1pF, 1.2pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -90dB at 1MHz
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-WFQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP-WQ (3x3)
Family Part Number ADG1213
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1140086-ADG1213YCPZ-500RL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG1213YCPZ-500RL7 CAD Model

Description

Product Overview: ADG1213YCPZ-500RL7 by Analog Devices Inc.

The ADG1213YCPZ-500RL7 is a high-performance, quad single-pole single-throw (SPST) switch manufactured by Analog Devices Inc., a leader in the semiconductor industry. This product is designed to deliver exceptional signal integrity and reliability for a wide range of applications, from precision data acquisition systems to industrial automation and control.

Key Features

  • Low On-Resistance: The ADG1213YCPZ-500RL7 boasts a low on-resistance, typically around 1.5 ohms, ensuring minimal signal attenuation and power loss across the switch.
  • Wide Operating Voltage Range: This device operates across a broad voltage range of ±5 V to ±16.5 V or a single supply of 10 V to 16.5 V, providing versatility in various circuit configurations.
  • Low Power Consumption: With its low power consumption, the ADG1213YCPZ-500RL7 is ideal for power-sensitive applications, helping to extend battery life in portable devices.
  • High ESD Protection: The switch offers robust electrostatic discharge (ESD) protection, ensuring resilience against environmental stresses and enhancing product longevity.
  • Fast Switching Times: Fast switching times, with turn-on and turn-off times typically in the nanosecond range, make this switch suitable for high-speed signal routing.

Applications

The ADG1213YCPZ-500RL7 is suitable for a variety of applications, including:

  • Automatic Test Equipment (ATE)
  • Data Acquisition Systems
  • Communication Systems
  • Relay Replacement
  • Audio and Video Switching

Package and Quality

The device comes in a compact 16-lead LFCSP (3 mm × 3 mm) package, making it an excellent choice for space-constrained applications. Each unit is rigorously tested and adheres to the high-quality standards of Analog Devices Inc., ensuring reliable performance in the field.

Ordering Information

The part number ADG1213YCPZ-500RL7 is available in reel packaging, facilitating easy integration into automated manufacturing processes. For ordering, this product is supplied in quantities of 500 units per 7-inch reel, streamlining procurement for high-volume production requirements.

With its robust design, versatile operation, and precise performance, the ADG1213YCPZ-500RL7 from Analog Devices Inc. is an excellent choice for designers looking to enhance their system's signal routing capabilities.

You May Also Be Interested in

Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918
Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us
Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962
Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
Harris Corporation
SINGLE 8-CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us
Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504
Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us
Intersil
IC SWITCH SPST SC70-5 / Circuit IC Switch
Lowest to $1.4645

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7919 $52.7514
14+ $7.2139 $100.9946
22+ $6.9885 $153.7470
30+ $6.7630 $202.8900
39+ $6.5376 $254.9664
52+ $5.8613 $304.7876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess