EN
  • EN
  • DE

ADG1219BRJZ-REEL7

Part No ADG1219BRJZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 1
Max On Resistance 200 Ohm
Channel-to-Channel Matching (ΔRon) 3.5 Ohm
Single Supply Voltage (V+) 5 V to 16.5 V
Dual Supply Voltage(V±) ±5 V to 16.5 V
Max Switch Time (Ton,Toff) 105ns, 125ns
-3db Bandwidth 520MHz
Charge Injection 0.1pC
Channel Capacitance(CS off, CD off) 3.3pF, 5.1pF
Max Leakage Current (IS off) 100pA
Crosstalk -80dB @ 1MHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package SOT-23-8
Win Source Part Number 143255-ADG1219BRJZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Test & Measurement, Power Management, Audio, Imaging, Video & Vision, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian ADG1219BRJZ-REEL7 CAD Model

Description

The ADG1219BRJZ-REEL7 is a high-performance, low-voltage, single-channel analog switch from Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This component is designed to provide efficient solutions for routing and switching in a variety of systems, making it an ideal choice for precision applications in test equipment, data acquisition systems, and communication devices.

Key Features

  • Single-Channel Switch: This device offers a single SPDT (single pole, double throw) switch, allowing it to connect a single input to one of two outputs, or vice versa.
  • Low Voltage Operation: It operates at a supply voltage range of ±2.7 V to ±5.5 V, or a single supply of 2.7 V to 11 V, which is suitable for battery-powered and portable applications.
  • Low On-Resistance: The switch features a low on-resistance (typically 0.39 ohms), which remains flat over the full signal range, ensuring excellent linearity and minimal signal distortion.
  • High Current Carrying Capability: The device can handle continuous current up to 300 mA, making it robust for various signal switching applications.
  • Extended Temperature Range: It is designed to operate reliably over an extended industrial temperature range from -40°C to +125°C.
  • Compact Package: The ADG1219BRJZ-REEL7 comes in a small SOT-23 package, making it suitable for space-constrained applications.
  • Low Power Consumption: With its ultra-low power dissipation, the device contributes to the energy efficiency of the overall system.

Applications

The ADG1219BRJZ-REEL7 is versatile and can be used in a wide range of applications, including:

  • Automatic Test Equipment (ATE)
  • Data Acquisition Systems (DAQ)
  • Communication Systems
  • Audio and Video Switching
  • Sample and Hold Circuits
  • Battery Management Systems

With its robust design and high performance, the ADG1219BRJZ-REEL7 from Analog Devices Inc. stands out as a reliable component for designers looking to enhance the efficiency and precision of their electronic systems.

You May Also Be Interested in

Vishay
IC SWITCH QUAD SPST 16TSSOP / 4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP
Lowest to $6.2220
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.0368
Maxim Integrated
IC SW SPST-NO/NCX4 100OHM 14SOIC
Need more? Email Us
Analog Devices Inc.
Analog Switch ICs SERIAL I2C, OCTAL SPST
Lowest to $6.6030
Analog Devices Inc.
IC SWITCH QUAD SPDT 20LFCSP / 4 Circuit IC Switch 2:1 4.7Ohm 20-LFCSP (4x4)
Lowest to $7.5463
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Texas Instruments
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Lowest to $0.2069
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 195Ohm 16-SOIC
Lowest to $0.9611
Texas Instruments
IC SWITCH DUAL 1X1 US8 / 2 Circuit IC Switch 1:1 15Ohm 8-VSSOP
Lowest to $0.4366

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5843 $50.4273
27+ $3.7615 $101.5605
42+ $3.6439 $153.0438
57+ $3.5264 $201.0048
74+ $3.4088 $252.2512
99+ $3.0562 $302.5638
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,120 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess