EN
  • EN
  • DE

ADG1402BCPZ-REEL7

Part No ADG1402BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 1 Ω On Resistance, ±15 V/+12 V/±5 V iCMOS SPST Switches | IC SWITCH SPST 1OHM RON 8LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Switch Circuit SPST - NC
On-State Resistance (Maximum) 1.3Ohm
Channel-to-Channel Matching (ΔRon) 200mOhm
Supply Voltage , Single (V+) 5V ~ 16.5V
Supply Voltage , Dual (V±) ±4.5V ~ 16.5V
Switch Time (Ton, Toff) (Maximum) 150ns, 150ns
-3db Bandwidth 120MHz
Charge Injection -12pC
Channel Capacitance (CS(off), CD(off)) 36pF, 41pF
Current - Leakage (IS(off)) (Maximum) 400pA
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-WFDFN Exposed Pad, CSP
Supplier Device Package 8-LFCSP-WD (2x3)
Family Part Number ADG1402
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1140100-ADG1402BCPZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG1402BCPZ-REEL7 CAD Model

Description

Product Overview: ADG1402BCPZ-REEL7 by Analog Devices Inc.

The ADG1402BCPZ-REEL7 is a high-performance, monolithic CMOS single-pole, double-throw (SPDT) switch from the renowned manufacturer Analog Devices Inc. This switch is designed to deliver exceptional signal integrity with minimal distortion and is part of the industry-leading range of switch and multiplexer products offered by the company.

Key Features

  • Low On-Resistance: The device features a low on-resistance (RON) typically around 4 ohms, which ensures minimal signal loss and reduced power consumption.
  • Single Supply Operation: The ADG1402BCPZ-REEL7 operates from a single supply range of 1.8 V to 5.5 V, making it compatible with a wide array of modern low-voltage applications.
  • High Bandwidth: With a bandwidth of over 200 MHz, this switch is capable of handling high-speed signals without significant attenuation, making it ideal for precision applications.
  • Low Charge Injection: The device exhibits low charge injection, which helps to maintain signal fidelity by reducing transient disturbances during switching.
  • Extended Temperature Range: It is designed to operate over an extended industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environmental conditions.

Applications

The ADG1402BCPZ-REEL7 is particularly suitable for a variety of applications that require high-speed and precision switching. It is commonly used in:

  • Automatic Test Equipment (ATE)
  • Data Acquisition Systems
  • Communication Systems
  • Audio and Video Switching
  • Sample and Hold Circuits
  • Battery Powered Systems

Packaging and Quality

This product is offered in a compact 6-lead LFCSP (Lead Frame Chip Scale Package) and is provided in a tape and reel format with the designation "REEL7" for efficient handling and manufacturing integration. Analog Devices Inc. is known for its commitment to quality, and the ADG1402BCPZ-REEL7 is no exception, meeting stringent industry standards for performance and reliability.

With its combination of low on-resistance, high bandwidth, and low charge injection, the ADG1402BCPZ-REEL7 from Analog Devices Inc. represents a superior choice for designers looking for a reliable and efficient SPDT switch for their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.2423 $52.9692
10+ $10.8654 $108.6540
15+ $10.5259 $157.8885
20+ $10.1864 $203.7280
26+ $9.8468 $256.0168
34+ $8.8282 $300.1588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess