EN
  • EN
  • DE

ADG1404YCPZ-REEL

Part No ADG1404YCPZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 4X1 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Switch Circuit SP4T
Number of Circuits 1
On-State Resistance (Maximum) 1.8 Ohm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Operating Supply Voltage 5 V ~ 16.5 V
Dual Voltage Supply ±4.5 V ~ 16.5 V
Switch Time (Ton, Toff) (Maximum) 120ns, 135ns
-3db Bandwidth 55MHz
Charge Injection -20pC
Channel Capacitance (CS(off), CD(off)) 23pF, 90pF
Current - Leakage (IS(off)) (Maximum) 550pA
Crosstalk -82dB @ 100kHz
Operating Temperature Range -40°C ~ 125°C (TA)
Package 16-VQFN Exposed Pad, CSP
Manufacturer Package 16-LFCSP-VQ (4x4)
Win Source Part Number 767829-ADG1404YCPZ-REEL
Popularity Medium
Supply and Demand Status Limited
Family Name ADG1404
Introduction Date May 01, 2007
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADG1404YCPZ-REEL CAD Model

Description

The ADG1404YCPZ-REEL is a high-performance, monolithic analog multiplexer from Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This product is part of their extensive range of switch and multiplexer devices, designed to cater to a wide variety of applications across different industries.

Key Features

  • Low On-Resistance: The device boasts a low on-resistance (Ron) which typically stands at 4.5 ohms, ensuring minimal signal distortion and power loss across the switch.
  • Single 3 V to 8 V Supply: It operates on a single supply voltage ranging from 3 V to 8 V, or dual supplies of ±5 V, providing flexibility for different system power requirements.
  • 4:1 Multiplexer: The ADG1404YCPZ-REEL features a 4-channel differential 4:1 multiplexer, making it suitable for applications that require multiple signal routing with minimal crosstalk.
  • Low Power Consumption: With its low power consumption, this device is ideal for power-sensitive applications, allowing for efficient system design without compromising performance.
  • Break-Before-Make Switching: The multiplexer ensures break-before-make switching, which prevents momentary shorting of channels during channel transitions, thereby protecting the device and the system.
  • Extended Temperature Range: It operates over an extended industrial temperature range of -40°C to +125°C, ensuring reliability and functionality in harsh environments.

Applications

The ADG1404YCPZ-REEL is versatile and can be used in various applications, including:

  • Data acquisition systems
  • Communication systems
  • Relay replacement
  • Audio and video routing
  • Industrial automation

Package and Quality

This device is available in a compact 16-lead LFCSP (Lead Frame Chip Scale Package) which is conducive for space-constrained applications. The "REEL" suffix indicates that the product is provided in tape and reel packaging, suitable for automated assembly processes. Analog Devices Inc. ensures that the ADG1404YCPZ-REEL meets rigorous quality standards, providing reliable and consistent performance for critical applications.

You May Also Be Interested in

Texas Instruments
IC SWITCH QUAD 1X1 14TVSOP / 4 Circuit IC Switch 1:1 75Ohm 14-TVSOP
Lowest to $0.4293
Analog Devices Inc.
Analog Switch ICs SERIAL I2C, OCTAL SPST
Lowest to $6.6030
Renesas Electronics America
IC MUX/DEMUX 8X1 16QSOP / 1 Circuit IC Switch 8:1 100Ohm 16-QSOP
Lowest to $2.3127
Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us
Texas Instruments
IC SWITCH SPDT 10 CIRC 36DSBGA / 10 Circuit IC Switch 2:1 9Ohm 36-DSBGA
Lowest to $1.6249
Maxim Integrated
IC SWITCH SPDT X 2 175OHM 8UMAX
Lowest to $19.9681
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 195Ohm 16-SOIC
Lowest to $0.9611
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 300mOhm SOT-23-6
Lowest to $2.5940
STMicroelectronics
IC SWITCH DUAL SPST 10QFN / 2 Circuit IC Switch 1:1 1.3Ohm 10-QFN (1.8x1.4)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2530 $56.2650
11+ $9.2333 $101.5663
17+ $8.9447 $152.0599
24+ $8.6562 $207.7488
30+ $8.3677 $251.0310
40+ $7.5020 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess