EN
  • EN
  • DE

ADG1412YRUZ-REEL7

Part No ADG1412YRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 4
Max On Resistance 1.8 Ohm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Single Supply Voltage (V+) 5 V to 16.5 V
Dual Supply Voltage(V±) ±4.5 V to 16.5 V
Max Switch Time (Ton,Toff) 150ns, 120ns
-3db Bandwidth 170MHz
Charge Injection -20pC
Channel Capacitance(CS off, CD off) 23pF, 23pF
Max Leakage Current (IS off) 550pA
Crosstalk -100dB @ 1MHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 008796-ADG1412YRUZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG1412YRUZ-REEL7 CAD Model

Description

Product Overview: ADG1412YRUZ-REEL7 from Analog Devices Inc.

The ADG1412YRUZ-REEL7 is a robust and high-performance analog switch from Analog Devices Inc., a leader in the semiconductor industry. This product is part of the ADG1412 series, known for its reliability and efficiency in various applications. The switch is designed to deliver exceptional signal integrity with low on-resistance and on-resistance flatness, making it an ideal choice for precision analog switching.

Key Features

  • Low On-Resistance: The ADG1412YRUZ-REEL7 boasts an ultra-low on-resistance, typically around 1.5 Ω, which ensures minimal signal distortion and power loss across the switch.
  • On-Resistance Flatness: The flatness of the on-resistance over the full signal range provides consistent performance and reduces signal distortion, which is crucial for precision applications.
  • Single Supply Operation: This device is capable of operating from a single power supply, ranging from +12 V to +30 V, or dual supplies of ±15 V, providing flexibility in various circuit designs.
  • 4-Channel Configuration: The switch comprises four independently controllable SPST (Single Pole Single Throw) switches, offering versatility for multiplexing and signal routing in complex systems.
  • Extended Temperature Range: With an operating temperature range of -40°C to +125°C, the ADG1412YRUZ-REEL7 is suitable for use in harsh environments and demanding applications.

Applications

The ADG1412YRUZ-REEL7 is specifically designed for use in a variety of applications, including but not limited to:

  • Automatic Test Equipment (ATE)
  • Data Acquisition Systems
  • Instrumentation
  • Process Control
  • Communication Systems

Packaging and Quality

This product is supplied in a compact TSSOP-16 (Thin Shrink Small Outline Package) that is RoHS compliant, ensuring adherence to the latest environmental standards. It comes in a tape and reel format (REEL7), which facilitates efficient handling and placement during the manufacturing process. The ADG1412YRUZ-REEL7 is also supported by Analog Devices Inc.'s commitment to quality, ensuring that each switch meets the highest performance standards.

With its combination of low on-resistance, high reliability, and versatile functionality, the ADG1412YRUZ-REEL7 from Analog Devices Inc. stands out as a superior choice for designers looking for a high-quality analog switch solution.

You May Also Be Interested in

Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1395 $50.6975
13+ $8.3196 $108.1548
19+ $8.0596 $153.1324
26+ $7.7996 $202.7896
34+ $7.5397 $256.3498
45+ $6.7597 $304.1865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,210 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess