EN
  • EN
  • DE

ADG1422BRMZ-REEL7

Part No ADG1422BRMZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SW SPST 2.1OHM RON 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-MSOP
Family Name ADG1422
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADG1422BRMZ-REEL7DKR, ADG1422BRMZ-REEL7-ND, ADG1422BRMZ-REEL7TR, ADG1422BRMZ-REEL7CT
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910329-ADG1422BRMZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADG1422BRMZ-REEL7 CAD Model

Description

Product Overview: ADG1422BRMZ-REEL7

The ADG1422BRMZ-REEL7 is a high-performance, monolithic CMOS switch fabricated by Analog Devices Inc., a leader in precision high-performance electronics. This particular model comes in a compact MSOP package and is part of a tape and reel packaging system, denoted by the suffix "REEL7," which is suitable for automated assembly processes, ensuring efficiency and reliability in high-volume production.

Key Features

  • Low On-Resistance: The ADG1422BRMZ-REEL7 boasts an exceptionally low on-resistance (typically 1.6 Ω), which minimizes signal distortion and power loss, making it ideal for precision applications.
  • Single Supply Operation: It operates on a single supply voltage ranging from +10 V to +30 V, or a dual supply of ±5 V to ±15 V, providing design flexibility for various system requirements.
  • Low Power Consumption: With its CMOS construction, the device consumes minimal power, which is crucial for battery-powered and energy-sensitive applications.
  • High Current Carrying Capability: The switch is capable of handling continuous current up to ±400 mA, making it suitable for a wide range of signal routing and data acquisition tasks.
  • Extended Temperature Range: The device is operational over an industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.

Applications

The ADG1422BRMZ-REEL7 is versatile and can be used in various applications, including:

  • Automatic test equipment
  • Data acquisition systems
  • Battery-powered systems
  • Sample-and-hold circuits
  • Communication systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the ADG1422BRMZ-REEL7 is no exception. It has undergone rigorous testing to meet high standards of performance and reliability. The device's longevity and consistent operation make it a preferred choice for engineers and designers looking for a switch that will maintain its integrity over time.

Whether you are designing a sophisticated communication system or a simple data acquisition module, the ADG1422BRMZ-REEL7 offers a blend of performance, efficiency, and reliability that can help streamline your design process and enhance the overall performance of your application.

You May Also Be Interested in

Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us
Analog Devices Inc.
Analog Switch ICs SERIAL I2C, OCTAL SPST
Lowest to $6.6030
Renesas Electronics America
IC MUX/DEMUX 8X1 16QSOP / 1 Circuit IC Switch 8:1 100Ohm 16-QSOP
Lowest to $2.3127
Texas Instruments
IC SWITCH 1X1 5DSBGA / 1 Circuit IC Switch 1:1 10Ohm 5-DSBGA (1.4x0.9)
Need more? Email Us
Maxim Integrated
IC SWITCH SP4T X 1 400OHM 14SOIC
Need more? Email Us
Analog Devices Inc.
IC MUX 8CH LATCHUP PROOF 16LFCSP / 1 Circuit IC Switch 8:1 160Ohm 16-LFCSP-WQ (4x4)
Lowest to $5.2236
Texas Instruments
IC SWITCH DUAL 1X1 8DSBGA / 2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)
Need more? Email Us
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.3627
Texas Instruments
IC SWITCH 1X1 SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0406

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0997 $54.8973
20+ $5.0049 $100.0980
31+ $4.8485 $150.3035
43+ $4.6921 $201.7603
56+ $4.5357 $253.9992
74+ $4.0665 $300.9210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess