EN
  • EN
  • DE

ADG1436YRUZ-REEL7

Part No ADG1436YRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPDT 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 2
Max On Resistance 1.8 Ohm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Single Supply Voltage (V+) 5 V to 16.5 V
Dual Supply Voltage(V±) ±4.5 V to 16.5 V
Max Switch Time (Ton,Toff) 120ns, 130ns
-3db Bandwidth 110MHz
Charge Injection -20pC
Channel Capacitance(CS off, CD off) 23pF, 50pF
Max Leakage Current (IS off) 550pA
Crosstalk -80dB @ 100kHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 008800-ADG1436YRUZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADG1436
Introduction Date May 01, 2007
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADG1436YRUZ-REEL7 CAD Model

Description

The ADG1436YRUZ-REEL7 is a high-performance, dual-channel USB & multiplexing component from Analog Devices Inc., designed to deliver exceptional signal fidelity and connectivity in a broad range of applications. This precision analog switch is a part of their renowned switch and multiplexer product line, which is known for its reliability and versatility.

Key Features

  • Low On-Resistance: The device features ultra-low on-resistance (Ron) typically around 3.5 Ω, which ensures minimal signal distortion and power loss when the switch is closed.
  • Wide Voltage Range: It operates over a wide supply voltage range of ±5 V to ±16.5 V or a single supply of 10 V to 33 V, accommodating various application needs.
  • Dual Independent Switches: The component consists of two independently controllable SPDT (Single Pole, Double Throw) switches, allowing for flexible signal routing.
  • Fast Switching Times: It boasts fast switching times (tON and tOFF) in the nanosecond range, which is critical for high-speed digital and analog signal processing.
  • Low Power Consumption: The ADG1436YRUZ-REEL7 is designed for low power consumption, making it suitable for power-sensitive applications.
  • Extended Temperature Range: It is operational over an extended industrial temperature range of -40°C to +125°C, ensuring reliability in harsh environments.
  • RoHS Compliant: The product is RoHS compliant, meeting environmental standards by avoiding hazardous substances.

Applications

This versatile switch is ideal for a variety of applications, including:

  • Data acquisition systems
  • Communication systems
  • Audio and video signal routing
  • Relay replacement
  • Industrial control systems

Packaging and Quality

The ADG1436YRUZ-REEL7 is offered in a compact TSSOP-16 package and is supplied in a tape and reel format, which is suitable for automated assembly processes. Analog Devices Inc. ensures that each unit meets their high-quality standards, providing reliable performance for critical applications.

You May Also Be Interested in

STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3832 $56.2992
13+ $7.6991 $100.0883
21+ $7.4585 $156.6285
28+ $7.2179 $202.1012
36+ $6.9773 $251.1828
48+ $6.2555 $300.2640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,350 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess