EN
  • EN
  • DE

ADG1438BCPZ-REEL7

Part No ADG1438BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8:1 20LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 20-WFQFN Exposed Pad, CSP
Case / Package 20-LFCSP (4x4)
Family Name ADG1438
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADG1438BCPZ-REEL7TR, ADG1438BCPZ-REEL7-ND, ADG1438BCPZ-REEL7CT, ADG1438BCPZREEL7, ADG1438BCPZ-REEL7DKR
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910330-ADG1438BCPZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADG1438BCPZ-REEL7 CAD Model

Description

The ADG1438BCPZ-REEL7 is a high-performance, monolithic CMOS analog multiplexer from Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This product is a part of their extensive switch and multiplexer portfolio, designed to address a wide range of applications, including data acquisition systems, communication systems, and industrial automation.

Key Features:

  • Triple Single-Pole Double-Throw (SPDT): The ADG1438 features three independently controllable SPDT switches, providing flexibility for routing analog signals in complex circuit designs.
  • Low On-Resistance: With a typical on-resistance of just 2.5 ohms, the ADG1438BCPZ-REEL7 ensures minimal signal attenuation and distortion, making it ideal for precision applications.
  • Single Supply Operation: It can operate from a single 3.3V to 5.5V power supply, simplifying power management in systems where dual supplies are not available or desired.
  • Low Power Consumption: The device's CMOS construction ensures low power dissipation, which is critical for battery-powered and energy-sensitive applications.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to +125°C, the ADG1438BCPZ-REEL7 is suitable for use in harsh environments and industrial temperature applications.
  • Enhanced ESD Protection: The device features robust electrostatic discharge (ESD) protection, which helps to prevent damage from static electricity and enhances system reliability.

Applications:

  • Data acquisition systems
  • Communication systems
  • Audio and video signal routing
  • Relay replacement
  • Industrial automation

The ADG1438BCPZ-REEL7 is supplied in a compact LFCSP (Lead Frame Chip Scale Package) and is part of a tape and reel packaging, denoted by the 'REEL' suffix, which facilitates efficient handling and manufacturing processes, especially for high-volume production. With its robust design and versatile functionality, the ADG1438BCPZ-REEL7 is an excellent choice for designers looking for a reliable and high-performance switching solution.

You May Also Be Interested in

Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
Intersil
IC SWITCH SPST SC70-5 / Circuit IC Switch
Lowest to $1.4645
Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209
Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us
Analog Devices Inc.
IC SWITCH SP8T X 2 450OHM 28CDIP
Lowest to $31.1658
Renesas Electronics America
IC SW SPST-NCX4 35OHM 16TSSOP
Lowest to $2.9250
Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964
Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.8689 $51.4756
10+ $10.5591 $105.5910
15+ $10.2291 $153.4365
21+ $9.8991 $207.8811
27+ $9.5692 $258.3684
35+ $8.5793 $300.2755
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,870 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess