EN
  • EN
  • DE

ADG1633BCPZ-REEL7

Part No ADG1633BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 4.5 Ω RON, Triple/Quad SPDT ±5 V, +12 V, +5 V, and +3.3 V Switches
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Switch Circuit SPDT
Number of Circuits 3
On-State Resistance (Maximum) 4.5 Ohm
Channel-to-Channel Matching (ΔRon) 120 mOhm
Operating Supply Voltage 3.3 V ~ 16 V
Dual Voltage Supply ±3.3 V ~ 8 V
Switch Time (Ton, Toff) (Maximum) 38ns, 152ns
-3db Bandwidth 109MHz
Charge Injection -12.4pC
Channel Capacitance (CS(off), CD(off)) 19pF, 32pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -64dB @ 1MHz
Operating Temperature Range -40°C ~ 125°C (TA)
Package 16-WFQFN Exposed Pad, CSP
Manufacturer Package 16-LFCSP-WQ (3x3)
Win Source Part Number 1140141-ADG1633BCPZ-REEL7
Manufacturer Homepage www.analog.com
Family Name ADG1633
Introduction Date July 31, 2009
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG1633BCPZ-REEL7 CAD Model

Description

The ADG1633BCPZ-REEL7 is a robust, high-performance analog switch from Analog Devices Inc., designed to cater to a wide array of applications requiring efficient signal routing. This component is a part of their well-regarded switch and multiplexer product line, and it is crafted to deliver reliability and versatility in a compact LFCSP (Lead Frame Chip Scale Package) form factor.

Key Features

  • Triple Single-Pole Double-Throw (SPDT): The ADG1633 features three independently controllable SPDT switches, offering flexibility in signal routing for complex circuit designs.
  • Low On-Resistance: With a typical on-resistance of just 1.5 ohms, this switch ensures minimal signal attenuation, making it ideal for precision applications.
  • Single Supply Operation: It operates on a single supply voltage ranging from +1.8V to +5.5V, accommodating a variety of logic-level requirements and simplifying power supply design.
  • 3.3V/5V Logic Compatibility: The switch logic inputs are compatible with both 3.3V and 5V logic levels, providing ease of integration into mixed-voltage systems.
  • Low Power Consumption: The ADG1633 is optimized for low power consumption, which is critical for battery-operated devices and power-sensitive applications.
  • Fast Switching Times: It boasts fast switching times (tON and tOFF) of typically 20 ns and 10 ns, respectively, ensuring quick response in time-sensitive circuits.
  • Extended Temperature Range: This device is operational over an extended temperature range of -40°C to +125°C, suitable for industrial environments.

Applications

The ADG1633BCPZ-REEL7 is a versatile component suitable for various applications, including:

  • Audio and Video Signal Routing
  • Communication Systems
  • Data Acquisition Systems
  • Relay Replacement
  • Medical Equipment
  • Automatic Test Equipment

With its robust design and comprehensive features, the ADG1633BCPZ-REEL7 from Analog Devices Inc. is a reliable choice for designers looking to optimize their signal routing with a high-quality analog switch. Its small footprint and compatibility with various logic levels make it an excellent choice for space-constrained applications requiring high performance and efficiency.

You May Also Be Interested in

Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4962 $50.9772
15+ $6.9713 $104.5695
23+ $6.7534 $155.3282
31+ $6.5356 $202.6036
40+ $6.3177 $252.7080
53+ $5.6642 $300.2026
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,660 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess