EN
  • EN
  • DE
  • IT

ADG201AKPZ-REEL

Part No ADG201AKPZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPDT 20PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Switch Circuit SPST - NC
Number of Circuits 4
On-State Resistance (Maximum) 90 Ohm
Channel-to-Channel Matching (ΔRon) 4.5 Ohm
Operating Supply Voltage 10 V ~ 15 V
Dual Voltage Supply ±10 V ~ 15 V
Switch Time (Ton, Toff) (Maximum) 300ns, 250ns
Charge Injection 20pC
Channel Capacitance (CS(off), CD(off)) 5pF
Current - Leakage (IS(off)) (Maximum) 2nA
Crosstalk -80dB @ 100kHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-LCC (J-Lead)
Manufacturer Package 20-PLCC (9x9)
Win Source Part Number 767834-ADG201AKPZ-REEL
Popularity Medium
Supply and Demand Status Limited
Family Name ADG201A
Introduction Date October 26, 1995
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADG201AKPZ-REEL CAD Model

Description

Manufacturer: Analog Devices Inc.

Category: Integrated Circuits (ICs)

The ADG201AKPZ-REEL from Analog Devices Inc. is a state-of-the-art analog switch that offers high performance in a compact package. Designed for precision applications, this switch is part of the robust product portfolio from a leader in analog technology. The ADG201AKPZ-REEL is ideal for a wide range of applications, including data acquisition systems, communication systems, and medical equipment.

Key Features

  • Low Power Consumption: The device is optimized for low power operations, making it suitable for battery-powered and energy-efficient applications.
  • High Switching Speed: Fast transition times enable the switch to handle high-frequency signals effectively, reducing signal distortion and ensuring signal integrity.
  • Wide Voltage Range: The ADG201AKPZ-REEL operates over a broad range of power supplies, providing design flexibility and compatibility with various system voltages.
  • Low On Resistance: The low on resistance of the switch minimizes signal loss and maintains high signal quality through the switching path.
  • Improved Signal Integrity: The switch design ensures minimal charge injection and low off-state leakage current, preserving the integrity of the signal.

Applications

  • Test Equipment
  • Sample and Hold Circuits
  • Audio and Video Switching
  • Communication Systems
  • Data Acquisition Systems
  • Medical Equipment

Product Details

The ADG201AKPZ-REEL is packaged in a compact, surface-mount format, provided in tape and reel for automated assembly processes. It is characterized for operation from -40°C to +85°C, ensuring reliability across a wide range of environmental conditions. The device is part of a series that is known for its high reliability, long service life, and consistent performance, making it a preferred choice for engineers and designers.

With its combination of features and performance, the ADG201AKPZ-REEL from Analog Devices Inc. represents a versatile solution for high-precision analog switching requirements. Its design and manufacturing adhere to the stringent standards expected from one of the leading providers of high-performance analog ICs.

You May Also Be Interested in

Renesas Electronics America
AUDIO/VIDEO SWITCH, 12 CHANNEL / Circuit IC Switch
Lowest to $5.5121
Maxim Integrated
IC SWITCH SPST-NOX4 45OHM 14DIP
Need more? Email Us
Maxim Integrated
IC SWITCH SPST-NCX4 35OHM 16DIP / 4 Circuit IC Switch 1:1 35Ohm 16-PDIP
Need more? Email Us
Fairchild/ON Semiconductor
USB-C ACCESSORY SWITCH / Circuit IC Switch
Lowest to $0.9681
Harris Corporation
SINGLE 8 CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us
Intersil
IC SWITCH SP8TX1 400OHM 16CERDIP
Lowest to $16.3342
Maxim Integrated
IC SWITCH SP8TX2 100OHM 28CERDIP
Need more? Email Us
Maxim Integrated
IC SWITCH SPST-NOX4 85OHM 16SOIC / 4 Circuit IC Switch 1:1 85Ohm 16-SOIC
Lowest to $16.2986
Harris Corporation
IC SWITCH DPDT X 1 100OHM 8DIP
Lowest to $48.0508

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2553 $58.5954
42+ $2.6711 $112.1862
65+ $2.5875 $168.1875
90+ $2.5041 $225.3690
116+ $2.4207 $280.8012
155+ $2.1702 $336.3810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess