EN
  • EN
  • DE

ADG2128BCPZ-HS-RL7

Part No ADG2128BCPZ-HS-RL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches - Special Purpose
Description IC CROSSPOINT SWIT 8X12 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Applications Telecommunications, Ultrasound
Number of Channels 1
Max On Resistance 50 Ohm
Single Supply Voltage (V+) 12V
Dual Supply Voltage(V±) ±5V
-3db Bandwidth 210MHz
Features I2C
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-LFCSP-VQ (5x5)
Win Source Part Number 121377-ADG2128BCPZ-HS-RL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG2128BCPZ-HS-RL7 CAD Model

Description

The ADG2128BCPZ-HS-RL7 is a cutting-edge, high-voltage, high-speed analog crosspoint switch manufactured by Analog Devices Inc. This robust component is designed for signal routing applications that require low on-resistance, low crosstalk, and high switching speeds. It is an ideal choice for a wide range of applications including audio and video signal routing, data acquisition systems, and communication systems.

Key Features

  • High Voltage Operation: Capable of operating with a dual ±15 V or a single +12 V to +30 V supply, providing versatility for various circuit designs.
  • Low Crosstalk and Charge Injection: Ensures signal integrity by minimizing interference between channels and during switching events.
  • High Switching Speed: Fast transition times make this switch suitable for high-frequency signal routing, reducing latency in critical applications.
  • Wide Temperature Range: Operates reliably across a broad temperature range, making it suitable for industrial environments.
  • Robust Packaging: Housed in a 32-lead LFCSP (Lead Frame Chip Scale Package), the ADG2128BCPZ-HS-RL7 is designed for space-saving and reliable integration into various systems.

Applications

  • Audio and Video Switching Matrices
  • Data Acquisition Systems
  • Communication Switches
  • Relay Replacement
  • Industrial Control Systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and the ADG2128BCPZ-HS-RL7 is no exception. This product is fabricated using high-quality materials and is subjected to rigorous testing to ensure it meets the highest standards of performance and reliability.

Ordering Information

The ADG2128BCPZ-HS-RL7 is available in a RoHS-compliant package and is part of the reel, denoted by the suffix "RL7". For detailed ordering and shipping information, customers can consult the Analog Devices Inc. website or contact their sales representative.

You May Also Be Interested in

Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 8MSOP
Need more? Email Us
Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess