EN
  • EN
  • DE

ADG3243BRJ-R2

Part No ADG3243BRJ-R2
Manufacturer Analog Devices Inc.
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 2.5 V/3.3 V, 2-Bit, Individual Control Level Translator Bus Switch | IC SW BUS CTRL 2.5/3.3V SOT23-8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Status Obsolete
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Supply Voltage (V) 2.5V, 3.3V
Mounting Style SMD
Manufacturer Package SOT-23-8
Supplier Device Package SOT-23-8
Family Part Number ADG3243
Manufacturer Pack Quantity 250
MSL Level 1 (Unlimited)
Win Source Part Number 1140175-ADG3243BRJ-R2
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG3243BRJ-R2 CAD Model

Description

Introducing the ADG3243BRJ-R2 by Analog Devices Inc.

The ADG3243BRJ-R2 is a robust, high-performance bidirectional logic level translator from the esteemed manufacturer Analog Devices Inc. Designed to meet the demands of modern electronic systems, this component is a perfect solution for interfacing devices operating at different voltage levels. Whether you're working on a complex microprocessor interface or integrating mixed-voltage systems, the ADG3243BRJ-R2 offers a reliable and efficient pathway for your signals.

Key Features:

  • Voltage Level Translation: Capable of translating bidirectional voltage levels between 1.2V to 3.6V on the VCCA side and 1.65V to 5.5V on the VCCY side, making it highly versatile for various applications.
  • Low On-Resistance: Features a typical on-resistance (RON) of just 4 ohms, ensuring minimal signal distortion and power loss.
  • High-Speed Operation: Supports fast signal switching with a propagation delay time of only 10ns, ideal for high-speed data transfer and communication protocols.
  • Power-Off Protection: Provides fail-safe circuitry that prevents damage to the device if either power supply is switched off, enhancing the overall durability and lifespan of the product.
  • Compact Package: Comes in a space-saving 20-lead SSOP (Shrink Small Outline Package) that is suitable for high-density circuit designs.

Applications:

The ADG3243BRJ-R2 is designed for a wide range of applications, including but not limited to:

  • Microprocessor or Microcontroller Interface
  • Data Communication Systems
  • Peripheral Interfacing
  • Portable Devices and Smartphones
  • Level Shifting for GPI/O Ports
  • Memory Card Interface

With its impressive array of features and applications, the ADG3243BRJ-R2 from Analog Devices Inc. is an essential component for designers who require reliable level translation in their circuits. This device not only bridges the gap between different voltage domains but does so with the efficiency and performance expected from a leader in semiconductor solutions.

Choose the ADG3243BRJ-R2 for your next project and experience seamless integration and exceptional performance that Analog Devices Inc. is known for.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Texas Instruments
3.3-V, CROSSPOINT/EXCHANGE, 20-C
Lowest to $2.6195
ON Semiconductor
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
MACOM Technology Solutions
160X160 CROSSPOINT SWITCH 12.5GB
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Need more? Email Us
Renesas Electronics America
IC MULTIPLEXER 1 X 4:4 44-PLCC
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 1:2 16XQFN
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8209 $63.7315
80+ $1.4941 $119.5280
120+ $1.4474 $173.6880
165+ $1.4007 $231.1155
215+ $1.3540 $291.1100
290+ $1.2139 $352.0310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,400 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess