Analog Devices Inc. ADG3304BCBZ Level Translator
The ADG3304BCBZ from Analog Devices Inc. is a versatile, 4-channel, bidirectional level translator device designed to ease the interfacing between different voltage domains in a mixed-voltage digital system environment. This high-performance component is an essential solution for system designers looking to achieve seamless communication between devices operating at disparate voltage levels.
Key Features
- Voltage Level Translation: Capable of translating between voltage levels ranging from 1.15V to 3.6V on the VCCA side and 1.65V to 5.5V on the VCCY side, the ADG3304BCBZ allows for great flexibility in interfacing between low-voltage and high-voltage circuits.
- Channel Configuration: The device features four bidirectional channels, which can be used to translate four signals simultaneously, providing efficiency in data transfer and communication protocols.
- Low On Resistance: With a typical on resistance of only 4 ohms, the ADG3304BCBZ ensures minimal signal distortion and power loss, leading to more reliable performance and signal integrity.
- High-Speed Operation: Designed for high-speed operation, this level translator can support data rates up to 50 Mbps, making it suitable for a wide range of high-speed interfacing applications.
- Power-Off Protection: The device offers power-off protection on VCCA and VCCY supplies, ensuring that the device is protected against potential damage when one supply is powered off.
Applications
The ADG3304BCBZ is ideal for various applications that require voltage level translation, such as:
- Interfacing between microcontrollers and peripherals with different voltage domains.
- Signal bridging in multi-voltage systems within consumer electronics, such as smartphones, tablets, and laptops.
- Communication systems that require translation between different logic levels, including SPI, I2C, and UART protocols.
- Automotive electronics where integration between low-voltage sensors and higher-voltage processing units is necessary.
Encased in a compact 12-ball, 0.5mm pitch WLCSP (Wafer Level Chip Scale Package), the ADG3304BCBZ offers designers a space-saving solution without compromising on functionality and performance. Its robust design and high-level integration make it a go-to level translator for engineers looking to simplify mixed-voltage designs and achieve optimal signal integrity.
With its combination of features, the ADG3304BCBZ from Analog Devices Inc. represents a reliable and efficient solution for addressing the challenges of voltage level translation in modern electronic systems.