EN
  • EN
  • DE

ADG408BN

Part No ADG408BN
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description LC2MOS 4-/8-Channel High Performance Analog Multiplexers | IC MULTIPLEXER 8X1 16DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
On-State Resistance (Maximum) 100Ohm
Channel-to-Channel Matching (ΔRon) 15Ohm (Maximum)
Supply Voltage , Single (V+) 12V
Supply Voltage , Dual (V±) ±15V
Charge Injection 20pC
Channel Capacitance (CS(off), CD(off)) 11pF, 40pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -85dB at 100kHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number ADG408
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1140193-ADG408BN
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG408BN CAD Model

Description

Analog Devices Inc. ADG408BN Multiplexer

The ADG408BN from Analog Devices Inc. is a high-performance, monolithic CMOS analog multiplexer. This device is part of the ADG408 series and comes in a PDIP (Plastic Dual In-line Package) with 16 pins. It is designed to connect one of eight inputs to a common output, as determined by the 3-bit binary address lines A0, A1, and A2.

The ADG408BN features a low on resistance (RON) of typically 80 ohms, which is nearly constant over the full analog input range. This ensures excellent linearity and low signal distortion, making it an ideal choice for precision data acquisition and control systems. The device also boasts low RON matching between channels and flat RON over the specified signal range, contributing to its high performance.

With a single 15 V power supply, the ADG408BN is capable of operating over a ±5 V dual supply range, providing the flexibility needed for a wide array of applications. The device also features fast switching times and low power dissipation, which are critical for power-sensitive designs. Break-before-make switching action protects against momentary crosstalk during switching, an important consideration in multiplexing applications.

Additionally, the ADG408BN has an inherent low charge injection, which minimizes the impact on signal integrity during the switching process. This characteristic, along with a high ESD (Electrostatic Discharge) rating, ensures the reliability and robustness of the device in challenging environments.

In terms of applications, the ADG408BN is suitable for use in test equipment, data acquisition systems, battery-powered systems, and communication systems, among others. Its versatility and high performance make it a dependable choice for engineers and designers looking to implement an 8-channel multiplexer in their circuits.

For detailed specifications and application guidance, designers should consult the datasheet and technical resources provided by Analog Devices Inc. The ADG408BN represents a blend of innovative design, quality manufacturing, and precision performance, typical of products from a leading semiconductor manufacturer.

You May Also Be Interested in

Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,267 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess