EN
  • EN
  • DE

BQ24392QRSERQ1

Part No BQ24392QRSERQ1
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC CHARGE DETECT USB 10UQFN / Dual SPST USB 2.0 High Speed Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Multi-Function Controller
Interface USB
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 10-UFQFN
Supplier Device Package 10-UQFN (2.0x1.5)
Part Number Series BQ24392
Manufacturer Pack Quantity 3,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805513-BQ24392QRSERQ1
Ultra Librarian 3D Model Ultra Librarian BQ24392QRSERQ1 CAD Model

Description

Product Overview: Texas Instruments BQ24392QRSERQ1

The Texas Instruments BQ24392QRSERQ1 is a highly integrated circuit designed to provide comprehensive charging and power-path management for portable devices. This advanced chip is specifically tailored for the automotive industry, where reliability and performance are of utmost importance. The BQ24392QRSERQ1 is part of Texas Instruments' extensive portfolio of battery management solutions, offering a compact, efficient, and robust design suitable for a wide range of automotive applications.

Key Features and Benefits

  • High-Efficiency Charging: The BQ24392QRSERQ1 supports high-efficiency switch-mode charge management, which allows for faster charging times and improved overall battery life.
  • Integrated Power Path Management: This feature enables the system to power up from a USB port or adapter even with a deeply discharged or absent battery, ensuring uninterrupted operation of the device.
  • Intelligent Thermal Regulation: The chip includes temperature sensing and thermal regulation to protect the battery and circuitry from overheating during the charging process.
  • Comprehensive Safety Features: The device comes with multiple safety features including overvoltage, overcurrent, and short-circuit protection, ensuring safe and reliable operation under various conditions.
  • Flexible Configuration: With programmable charge parameters, the BQ24392QRSERQ1 can be tailored to work with a variety of battery chemistries and sizes, making it a versatile solution for different automotive applications.

Applications

The BQ24392QRSERQ1 is ideal for a range of automotive applications where efficient and reliable battery charging is critical. It can be used in:

  • Infotainment Systems
  • Navigation Units
  • Backup Cameras
  • Portable Accessories
  • Other Automotive Peripherals

With its advanced features and automotive-grade reliability, the Texas Instruments BQ24392QRSERQ1 is a top choice for manufacturers looking to enhance the performance and safety of their battery-powered automotive devices.

For more detailed information, including datasheets, technical documents, and support resources, interested parties are encouraged to visit the official Texas Instruments website or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
Lowest to $37.2795
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
Need more? Email Us
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2658 $52.1134
54+ $1.8591 $100.3914
84+ $1.8010 $151.2840
115+ $1.7429 $200.4335
149+ $1.6848 $251.0352
199+ $1.5105 $300.5895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess