EN
  • EN
  • DE

SUC110N06-3M4LPDWF

Part No SUC110N06-3M4LPDWF
Manufacturer Vishay
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1097608-SUC110N06-3M4LPDWF
Categories OEM Parts( S )
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SUC110N06-3M4LPDWF CAD Model

Description

The SUC110N06-3M4LPDWF is an N-Channel MOSFET from Vishay, designed for high-efficiency power management in a variety of applications. This MOSFET leverages advanced trench technology to minimize on-state resistance (RDS(on)) and gate charge (Qg), thereby reducing power losses and improving overall system efficiency. It is particularly suited for synchronous rectification, DC-DC converters, and load switching applications where high performance and reliability are critical.

Applications:

  • Synchronous Rectification: Used in synchronous rectifiers to improve efficiency in switching power supplies.
  • DC-DC Converters: Ideal for various DC-DC converter topologies, enhancing power density and efficiency.
  • Load Switching: Efficiently controls and switches loads in power distribution systems.
  • Motor Control: Can be used in motor control circuits for efficient power delivery.
  • Battery Management Systems: Suitable for battery charging and discharging circuits in portable devices and energy storage systems.

Features:

  • Low On-State Resistance (RDS(on)): Minimizes conduction losses for improved efficiency.
  • Low Gate Charge (Qg): Reduces switching losses, enabling higher frequency operation.
  • Trench Technology: Provides excellent current handling capability and robustness.
  • Fast Switching Speed: Enhances efficiency in high-frequency applications.
  • Lead-Free and RoHS Compliant: Environmentally friendly and complies with industry standards.

Benefits:

  • Improved Efficiency: Lower RDS(on) and Qg result in reduced power losses and higher efficiency.
  • Enhanced Thermal Performance: Efficient heat dissipation allows for operation at higher power levels.
  • Increased Power Density: Smaller footprint and high efficiency enable compact designs.
  • Reliable Operation: Robust design ensures stable performance in demanding environments.
  • Reduced System Cost: Optimized performance can lead to fewer components and lower overall system cost.

Additional Details:

The SUC110N06-3M4LPDWF boasts a drain-source voltage (VDS) rating of 60V and a continuous drain current (ID) of up to 110A, making it suitable for high-power applications. Its low gate threshold voltage (VGS(th)) facilitates easy driving and control. The device is typically packaged in a PowerPAK SO-8, which offers excellent thermal performance and a small footprint. The operating temperature range is typically from -55°C to +175°C. This MOSFET is designed to meet the rigorous demands of modern power electronics, offering a combination of efficiency, reliability, and performance.

You May Also Be Interested in

Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Micrel
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess