EN
  • EN
  • DE

MSP430FR2512IPW16R

Part No MSP430FR2512IPW16R
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 7.5KB FRAM 16TSSOP / Capacitive Touch Sensing Mixed-Signal Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Core Processor MSP430
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, PWM, WDT
Number of I/O 11
Program Memory Size 7.5KB (7.5K x 8)
Program Memory Type FRAM
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 5x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Manufacturer Pack Quantity 2,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808953-MSP430FR2512IPW16R
Ultra Librarian 3D Model Ultra Librarian MSP430FR2512IPW16R CAD Model

Description

The MSP430FR2512IPW16R is a cutting-edge microcontroller unit (MCU) from Texas Instruments, renowned for its ultra-low power consumption and robust feature set designed for a wide range of applications. This MCU is part of the MSP430 family, which is well-known for its exceptional power efficiency and reliability.

Key Features

  • Core: MSP430FR2512IPW16R is built on a 16-bit RISC architecture, MSP430 CPU, which provides a balanced blend of energy efficiency and processing power.
  • Memory: It includes 4KB of nonvolatile FRAM (Ferroelectric Random Access Memory), which combines the speed of SRAM with the persistence of flash memory, and 1KB of SRAM, providing ample space for complex programs and data storage.
  • Digital Peripherals: The MCU features multiple digital communication peripherals including I2C, SPI, and UART, making it suitable for serial communication with sensors, memory, and other microcontrollers.
  • Analog Peripherals: It boasts a 10-bit analog-to-digital converter (ADC) with up to eight external channels, enabling precise measurement of analog signals.
  • Timers: Equipped with multiple timers, including a 16-bit timer, the MSP430FR2512IPW16R can manage time-sensitive tasks efficiently.
  • Package: The device comes in a space-saving 16-pin TSSOP (Thin Shrink Small Outline Package) that is ideal for compact designs.
  • Supply Voltage: It operates at a supply voltage range of 1.8V to 3.6V, catering to low-power applications.

Applications

The MSP430FR2512IPW16R is versatile and can be used across various domains, including but not limited to:

  • Consumer Electronics
  • Wireless Sensor Networks
  • Automation and Control Systems
  • Energy Management
  • Portable Medical Devices

Why Choose MSP430FR2512IPW16R?

With its low power consumption, extensive integrated features, and flexible memory options, the MSP430FR2512IPW16R from Texas Instruments is an excellent choice for designers looking to develop energy-efficient and space-constrained applications without compromising on performance. Its robust analog and digital peripheral set also makes it highly adaptable to a multitude of IoT and embedded system applications.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1255 $51.0120
58+ $1.7440 $101.1520
89+ $1.6895 $150.3655
123+ $1.6350 $201.1050
159+ $1.5805 $251.2995
212+ $1.4170 $300.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess