EN
  • EN
  • DE

ADG408BRU-REEL7

Part No ADG408BRU-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8X1 16TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Circuits 1
Max On Resistance 100 Ohm
Channel-to-Channel Matching (ΔRon) 15 Ohm (Max)
Single Supply Voltage (V+) 12V
Dual Supply Voltage(V±) ±15V
Charge Injection 20pC
Channel Capacitance(CS off, CD off) 11pF, 40pF
Max Leakage Current (IS off) 500pA
Crosstalk -85dB @ 100kHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 132906-ADG408BRU-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG408BRU-REEL7 CAD Model

Description

Product Overview: ADG408BRU-REEL7

The ADG408BRU-REEL7 is a high-performance analog multiplexer from Analog Devices Inc., a leading manufacturer in the field of precision electronics. This component is part of the ADG408 series, which are monolithic CMOS devices containing eight single channels. The ADG408BRU-REEL7 is designed to provide efficient solutions for analog signal routing in various applications such as data acquisition systems, communication systems, and medical equipment.

Key Features

  • Channel Configuration: The device features 8:1 multiplexer configuration, allowing for eight different analog inputs to be connected through a single output channel.
  • Low Power Consumption: With CMOS technology, it ensures low power dissipation, making it ideal for power-sensitive applications.
  • High Performance: The ADG408BRU-REEL7 provides a high switching speed and low on-resistance, which results in minimal signal distortion and fast response times.
  • Voltage Range: It operates from a single 5 V to ±15 V power supply, offering flexibility in various system voltages.
  • Package Type: The device is available in a TSSOP (Thin Shrink Small Outline Package), which allows for a compact design and efficient use of PCB space.
  • Enhanced Durability: It features break-before-make switching action, which prevents momentary shorting when switching channels.

Applications

The ADG408BRU-REEL7 is highly versatile and can be used in multiple applications. Some of the typical use cases include:

  • Test Equipment
  • Data Acquisition Systems
  • Battery-Powered Systems
  • Audio and Video Routing
  • Communication Systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADG408BRU-REEL7 is no exception. It is designed to meet the stringent requirements of the industrial market. The device is provided in a tape and reel package form (REEL7), which facilitates automated assembly and is suitable for high-volume production environments.

With its robust design, comprehensive features, and the reputation of Analog Devices Inc., the ADG408BRU-REEL7 is an excellent choice for designers looking for a reliable and efficient analog multiplexing solution.

You May Also Be Interested in

Texas Instruments
IC SWITCH DUAL 1X1 8DSBGA / 2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us
Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728
Texas Instruments
IC ANLOG SWITCH SGL BILAT SOT-5 / 1 Circuit IC Switch 1:1 10Ohm SOT-5
Lowest to $0.3172
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 195Ohm 16-SOIC
Lowest to $0.9611
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.1995
Analog Devices Inc.
IC MUX 8CH LATCHUP PROOF 16LFCSP / 1 Circuit IC Switch 8:1 160Ohm 16-LFCSP-WQ (4x4)
Lowest to $5.2236
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 300mOhm SOT-23-6
Lowest to $2.5940
Texas Instruments
IC SWITCH 1X1 5DSBGA / 1 Circuit IC Switch 1:1 10Ohm 5-DSBGA (1.4x0.9)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0705 $52.1985
40+ $2.5194 $100.7760
62+ $2.4406 $151.3172
85+ $2.3619 $200.7615
110+ $2.2832 $251.1520
147+ $2.0470 $300.9090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,999 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess