EN
  • EN
  • DE

ADG409BR-REEL7

Part No ADG409BR-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER DUAL 4X1 16SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Switch Circuit SP4T
Number of Circuits 2
Max On Resistance 100 Ohm
Channel-to-Channel Matching (ΔRon) 15 Ohm (Max)
Single Supply Voltage (V+) 12V
Dual Supply Voltage(V±) ±15V
Charge Injection 20pC
Channel Capacitance(CS off, CD off) 11pF, 20pF
Max Leakage Current (IS off) 500pA
Crosstalk -85dB @ 100kHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SOIC
Win Source Part Number 104848-ADG409BR-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG409BR-REEL7 CAD Model

Description

ADG409BR-REEL7 - High-Performance Analog Multiplexer

The ADG409BR-REEL7 is a precision monolithic analog multiplexer from Analog Devices Inc., a leader in high-performance semiconductors. This device is part of their esteemed range of switch and multiplexer products, designed to provide efficient and reliable solutions for routing analog signals in numerous applications.

Constructed with Analog Devices' proprietary iCMOS® (industrial CMOS) process, the ADG409BR-REEL7 offers a dual 4-channel configuration, enabling users to select one of four inputs to be routed to each output. The multiplexer operates with a single supply voltage ranging from +10.8 V to +16.5 V or a dual supply of ±10.8 V to ±16.5 V, providing flexibility for various system design requirements.

The ADG409BR-REEL7 stands out with its exceptional signal integrity, featuring low on resistance (RON) and fast switching times. The RON is matched between channels to within 4 ohms and is flat over the specified signal range, ensuring minimal signal distortion and consistent performance. The device also boasts low RON switching, which contributes to its low power consumption and makes it an ideal choice for power-sensitive applications.

This multiplexer is provided in a compact, surface-mount SOIC package, making it suitable for space-constrained designs. The "REEL7" designation indicates that the product is available in a 7-inch tape and reel format, ensuring compatibility with automated assembly processes and facilitating efficient manufacturing.

Key features of the ADG409BR-REEL7 include:

  • Dual 4:1 multiplexer configuration
  • Low on resistance (RON)
  • On resistance matching between channels
  • Low power consumption
  • Single or dual supply operation
  • Fast switching times
  • Break-before-make switching action
  • ESD protection > 2000 V per Method 3015.7
  • Extended industrial temperature range: -40°C to +85°C

Applications for the ADG409BR-REEL7 span across various sectors including test equipment, data acquisition systems, battery-powered systems, audio and video signal routing, and communication systems. Its reliability and performance make it a top choice for designers seeking a multiplexer that can handle precise analog signal management with ease.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9785 $53.8065
18+ $5.5928 $100.6704
28+ $5.4000 $151.2000
40+ $5.0143 $200.5720
52+ $4.8214 $250.7128
65+ $4.6286 $300.8590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,260 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess