EN
  • EN
  • DE

ADG409BRUZ

Part No ADG409BRUZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER DUAL 4X1 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Switch Circuit SP4T
Number of Circuits 2
Max On Resistance 100 Ohm
Channel-to-Channel Matching (ΔRon) 15 Ohm (Max)
Single Supply Voltage (V+) 12V
Dual Supply Voltage(V±) ±15V
Charge Injection 20pC
Channel Capacitance(CS off, CD off) 11pF, 20pF
Max Leakage Current (IS off) 500pA
Crosstalk -85dB @ 100kHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 1014274-ADG409BRUZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG409BRUZ CAD Model

Description

Analog Devices Inc. ADG409BRUZ

The ADG409BRUZ is a high-performance, precision analog multiplexer from Analog Devices Inc., a leading global semiconductor company. This particular model is part of ADG409 series and is designed to facilitate the routing of analog signals in electronic systems, making it an essential component for a wide range of applications including data acquisition systems, test equipment, and communication devices.

The ADG409BRUZ features dual 4-channel/dual 2-channel multiplexing functionality, allowing users to select between multiple analog inputs and route them to a single output. This device operates with a single 15 V power supply or dual ±15 V supplies, providing flexibility for various circuit designs. The multiplexer's on-resistance is typically 35 ohms, which remains flat over the full analog signal range, ensuring minimal signal distortion and high signal integrity.

This multiplexer is built with Analog Devices' proprietary iCMOS® (industrial CMOS) process, which combines high-voltage silicon with submicron CMOS and complementary bipolar technologies. This results in devices that offer improved performance, reduced power consumption, and increased reliability. The ADG409BRUZ is characterized for operation from -40°C to +85°C, making it suitable for use in harsh environments.

The ADG409BRUZ comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications. It features a 16-lead package that is RoHS compliant and compatible with standard surface-mount technology, simplifying the manufacturing process.

Key features of the ADG409BRUZ include:

  • Dual 4-channel/dual 2-channel multiplexing
  • Low on-resistance (35 ohms typical)
  • Single (+15 V) or dual (±15 V) supply operation
  • Low power consumption
  • High off-isolation and crosstalk performance
  • Extended industrial temperature range (-40°C to +85°C)
  • TSSOP-16 package for space-saving design
  • RoHS compliant

The ADG409BRUZ is designed with a latch-up proof construction, ensuring device safety when overvoltage conditions occur. Its fast switching speeds and low power dissipation make it an excellent choice for designers looking to create efficient and reliable systems. With Analog Devices' reputation for quality and performance, the ADG409BRUZ is a top-tier component for any application requiring precise signal routing.

You May Also Be Interested in

Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.0579 $63.1737
6+ $17.2783 $103.6698
9+ $16.7383 $150.6447
13+ $16.1984 $210.5792
16+ $15.6584 $250.5344
22+ $14.0386 $308.8492
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess