ADG412TQ/883B Precision Monolithic Quad SPST Switches
The ADG412TQ/883B, manufactured by Analog Devices Inc., is a high-performance monolithic quad single-pole single-throw (SPST) switch, designed to deliver precision and reliability for a wide range of applications. This component is particularly suitable for systems that require high-precision signal switching and routing, making it an ideal choice for military, aerospace, and other high-reliability industries.
With its robust feature set, the ADG412TQ/883B offers excellent performance characteristics. It operates over a ±15 V dual supply range or a single 12 V to 30 V supply, providing flexibility for different system designs. The switch is designed with a low charge injection, which minimizes signal distortion during the switching process, and it features low power dissipation, contributing to the overall efficiency of the system it is integrated into.
The on-resistance profile of the ADG412TQ/883B is remarkably flat over the full analog input range, ensuring good linearity and low signal attenuation. Additionally, the switch has a very low on-resistance of less than 35 ohms, which remains consistent over the full operating temperature range. This characteristic is crucial for maintaining signal integrity and reducing power loss.
Another significant advantage of the ADG412TQ/883B is its high switching speed, which allows for rapid signal routing and reduces latency in critical applications. The device also features break-before-make switching action, preventing momentary shorting when switching channels.
For enhanced reliability, the ADG412TQ/883B includes overvoltage protection, which safeguards the device against momentary voltage spikes beyond the power supply rails. Its latch-up immunity ensures stable operation in environments where transient conditions may occur.
The packaging of the ADG412TQ/883B is a hermetically sealed ceramic LCC (Leadless Chip Carrier), which provides excellent environmental and mechanical protection, ensuring the device's performance in harsh conditions.
In summary, the ADG412TQ/883B from Analog Devices Inc. is a high-quality, durable quad SPST switch that offers precision, speed, and reliability for demanding applications where performance cannot be compromised.