EN
  • EN
  • DE

ADG412TQ

Part No ADG412TQ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description LC2MOS Precision Quad SPST Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1140207-ADG412TQ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG412TQ CAD Model

Description

The ADG412TQ from Analog Devices Inc. is a high-performance, precision monolithic quad single-pole single-throw (SPST) switch. This device is designed for use in a wide range of applications, including data acquisition systems, communication systems, and medical equipment. The ADG412TQ offers enhanced performance features such as low on-resistance, low leakage currents, and high switching speeds.

Key Features

  • Low On-Resistance: The switch typically exhibits an on-resistance of 35 ohms, which ensures minimal signal attenuation and power loss, making it highly efficient for passing analog signals.
  • Low Leakage Currents: With very low leakage currents in the range of picoamperes, the ADG412TQ ensures high integrity of the signal being switched, which is critical for precision applications.
  • High Switching Speed: The device boasts fast transition times, with tON and tOFF typically in the tens of nanoseconds, allowing for quick and responsive switching.
  • Wide Supply Voltage Range: Operating with a dual supply voltage range of ±15 V or a single supply of 12 V to 30 V, the ADG412TQ is versatile for various system designs.
  • Low Power Dissipation: The switch's CMOS construction ensures low power consumption, which is beneficial for battery-powered and energy-sensitive applications.
  • Enhanced Durability: The ADG412TQ comes in a robust package that is designed to withstand harsh environments, making it suitable for industrial applications.
  • Improved ESD Protection: The device includes electrostatic discharge (ESD) protection circuitry, which safeguards the switch against damage from static electricity.

Applications

The ADG412TQ is ideal for use in systems that require high precision and reliability. It is commonly found in:

  • Test Equipment
  • Data Acquisition Systems
  • Communication Systems
  • Medical Equipment
  • Process Control
  • Audio Signal Routing

In summary, the ADG412TQ from Analog Devices Inc. is a reliable and high-quality choice for designers who require a quad SPST switch with excellent performance characteristics. Its robustness, combined with low power consumption and high-speed operation, makes it a versatile component for a multitude of electronic applications.

You May Also Be Interested in

Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess