EN
  • EN
  • DE
  • IT

ADG419TQ

Part No ADG419TQ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT 8CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Switch Circuit SPDT
Number of Circuits 1
Max On Resistance 35 Ohm
Single Supply Voltage (V+) 12V
Dual Supply Voltage(V±) ±15V
Channel Capacitance(CS off, CD off) 6pF
Max Leakage Current (IS off) 250pA
Crosstalk -90dB @ 1MHz
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package 8-CERDIP
Win Source Part Number 086036-ADG419TQ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG419TQ CAD Model

Description

The ADG419TQ is a high-performance, precision monolithic analog switch from Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This switch is designed to deliver superior switch characteristics for critical applications in test equipment, data acquisition systems, and communication circuits.

Key Features

  • High Precision: The ADG419TQ offers exceptional signal integrity with low on-resistance (RON) and RON flatness, ensuring minimal signal distortion and consistent performance across the full analog signal range.
  • Low Power Consumption: With an ultra-low power dissipation, this switch is ideal for battery-powered and portable devices, helping to extend operational life without sacrificing performance.
  • Single Supply Operation: It operates from a single supply voltage ranging from +10 V to +30 V or a dual supply of ±5 V to ±15 V, providing flexibility in various circuit designs.
  • Fast Switching: The device features fast switching times, with a tON of 175 ns and a tOFF of 145 ns, making it suitable for applications requiring high-speed operation.
  • Break-Before-Make Switching: This functionality ensures that there is no momentary short circuit when switching between two channels, enhancing the reliability of the device.
  • Low Charge Injection: The ADG419TQ exhibits very low charge injection, which minimizes the transient disturbances in the signal path when switching, thus preserving signal fidelity.

Applications

The ADG419TQ's robust feature set makes it a versatile component suitable for a wide range of applications:

  • Sample and Hold Circuits
  • Test Equipment and Instrumentation
  • Communication Systems
  • Data Acquisition Systems
  • Analog and Digital Multiplexing

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the ADG419TQ is no exception. It is designed to meet stringent industry standards, ensuring long-term performance and stability in demanding environments.

For engineers and designers looking for a reliable and high-performance analog switch, the ADG419TQ from Analog Devices Inc. offers the perfect blend of precision, speed, and flexibility to meet the needs of sophisticated electronic systems.

You May Also Be Interested in

Union Semiconductor
IC SWITCH SPDT X 2 800MOHM 10CSP
Lowest to $0.3371
ON Semiconductor
SINGLE-ENDED MUX, 8 CHANNEL / Circuit IC Switch
Need more? Email Us
Texas Instruments
IC MUX/DEMUX 8X1 16TSSOP / 1 Circuit IC Switch 8:1 75Ohm 16-TSSOP
Need more? Email Us
ON Semiconductor
SINGLE-ENDED MUX, 2 CHANNEL / Circuit IC Switch
Lowest to $1.7955
Texas Instruments
IC MUX/DEMUX 8X1 16TVSOP / 1 Circuit IC Switch 8:1 195Ohm 16-TVSOP
Lowest to $0.1807
Union Semiconductor
IC SWITCH SPDT X 2 3.5OHM 10QFN
Lowest to $0.2048
ON Semiconductor
IC MUX 8:1 400OHM 16TSSOP
Lowest to $11.3734
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.6240
ON Semiconductor
SINGLE-ENDED MUX, 8 CHANNEL / Circuit IC Switch
Lowest to $1.0543

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.4463 $65.7852
8+ $13.4944 $107.9552
12+ $13.0727 $156.8724
16+ $12.6510 $202.4160
21+ $12.2293 $256.8153
28+ $10.9642 $306.9976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 752 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess