EN
  • EN
  • DE

ADG426BRS-REEL7

Part No ADG426BRS-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description LC2MOS 8-/16-Channel High Performance Analog Multiplexers | IC MULTIPLEXER 16X1 28SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Status Obsolete
On-State Resistance (Maximum) 80Ohm
Channel-to-Channel Matching (ΔRon) 4Ohm
Supply Voltage , Single (V+) 12V
Supply Voltage , Dual (V±) ±15V
Switch Time (Ton, Toff) (Maximum) 160ns, 150ns
Charge Injection 8pC
Channel Capacitance (CS(off), CD(off)) 5pF, 50pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -85dB at 1MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-SSOP
Supplier Device Package 28-SSOP
Family Part Number ADG426
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 1140217-ADG426BRS-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG426BRS-REEL7 CAD Model

Description

ADG426BRS-REEL7 - High-Performance, 16-Channel Analog Multiplexer

The ADG426BRS-REEL7 is a highly integrated, 16-channel analog multiplexer from Analog Devices Inc., designed to deliver precision signal management in a compact package. This advanced multiplexer is part of Analog Devices' renowned series of switch and multiplexer products, offering exceptional performance for a wide range of applications, including data acquisition systems, test equipment, and avionics.

Constructed with Analog Devices' proprietary iCMOS® industrial process, the ADG426BRS-REEL7 ensures robustness and reliability. The device boasts a dual 8-channel configuration, allowing for flexible single-ended or differential operation. This versatility makes it an ideal choice for routing analog signals to and from ADCs, DACs, and other analog peripherals without compromising signal integrity.

Key Features:

  • Wide Operating Voltage: The ADG426BRS-REEL7 operates across a broad power supply range of ±15 V or a single 12 V to 30 V, accommodating diverse system requirements.
  • Low On Resistance: With an on resistance typically under 45 Ω, the device ensures minimal signal attenuation, preserving the quality of the analog signal passing through.
  • Low Crosstalk and Off Isolation: Designed to minimize interference, the multiplexer provides excellent crosstalk and off isolation specifications, reducing signal leakage between channels.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is built into the device, safeguarding it against inadvertent static discharges that can occur during handling and operation.
  • High Throughput: Fast switching times enable high-speed operation, making the ADG426BRS-REEL7 suitable for applications requiring rapid signal routing.

Applications:

  • Data Acquisition Systems
  • Communication Systems
  • Avionics
  • Medical Equipment
  • Industrial Control Systems

The ADG426BRS-REEL7 comes in a space-saving 28-lead SSOP (Shrink Small Outline Package), which is ideal for high-density mounting. The device is also available in tape and reel form, denoted by the 'REEL7' suffix, facilitating efficient assembly processes for high-volume production. By choosing the ADG426BRS-REEL7 for your design, you are selecting a product from a company with a reputation for high-quality, precision-engineered components that meet the stringent demands of modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.2142 $72.4284
4+ $29.7143 $118.8572
6+ $28.7857 $172.7142
8+ $27.8571 $222.8568
10+ $26.9286 $269.2860
13+ $24.1428 $313.8564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess