EN
  • EN
  • DE

ADG432BRZ-REEL

Part No ADG432BRZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST-NOX4 24OHM 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001145-ADG432BRZ-REEL
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) -Interface -Analog Switches, Multiplexers, Demultiplexers
Package Tape & Reel (TR) Cut Tape (CT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Mounting Type Surface Mount
Operating Temperature -40°C ~ 85°C (TA)
Supplier Device Package 16-SOIC
Base Product Number ADG432
Charge Injection 5pC
Switch Circuit SPST - NO
Ultra Librarian 3D Model Ultra Librarian ADG432BRZ-REEL CAD Model

Description

Product Overview: ADG432BRZ-REEL by Analog Devices Inc.

The ADG432BRZ-REEL is a high-performance, precision monolithic analog switch from Analog Devices Inc., designed to cater to a wide range of applications including communication systems, data acquisition, and audio signal routing. This product is part of the REEL packaging series, indicating it is provided in tape and reel packaging for automated assembly processes, ideal for large-scale manufacturing.

Constructed using Analog Devices' proprietary iCMOS® (industrial CMOS) process, the ADG432BRZ-REEL offers an optimal combination of low power consumption and high switching speeds. Its architecture is characterized by low on resistance and low leakage currents, ensuring efficient operation and minimal signal distortion. This makes it a suitable choice for precision analog signal handling.

Key Features:

  • Power Supply: The device operates from a single 12 V supply or dual ±15 V supplies, providing flexibility in various circuit configurations.
  • Low On Resistance: The switch features a low on resistance (typically 35 Ω), which is particularly beneficial for achieving high signal integrity in analog signal paths.
  • Low Leakage Currents: Exhibiting low leakage currents helps in maintaining signal accuracy, especially in high-impedance circuits.
  • High-Speed Switching: Fast transition times (t_ON and t_OFF) allow the ADG432BRZ-REEL to handle high-frequency signals without significant delays.
  • Extended Temperature Range: It is designed to operate over an extended industrial temperature range, making it reliable in various environmental conditions.

Applications:

The ADG432BRZ-REEL serves a diverse set of applications, including:

  • Sample and hold circuits
  • Audio and video signal routing
  • Data acquisition systems
  • Relay replacements
  • Battery-powered systems
  • Communication systems

As a product of Analog Devices Inc., a leader in high-performance semiconductors, the ADG432BRZ-REEL is backed by the company's reputation for quality and reliability. Its robust design and versatile features make it an excellent choice for designers looking to incorporate a reliable switching solution into their electronic systems.

For detailed technical specifications, application circuits, and further information, engineers and designers are encouraged to consult the datasheet and support documentation provided by Analog Devices Inc.

You May Also Be Interested in

Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0629 $56.5032
18+ $5.7952 $104.3136
27+ $5.6141 $151.5807
37+ $5.4330 $201.0210
48+ $5.2519 $252.0912
64+ $4.7086 $301.3504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess