EN
  • EN
  • DE

ADG444BN

Part No ADG444BN
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16DIP / Circuit IC Switch 16-PDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Series LC2MOS
Package Tube
Product Status Obsolete
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number ADG444
Standard Package 25 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 557554-ADG444BN
Ultra Librarian 3D Model Ultra Librarian ADG444BN CAD Model

Description

Product Overview: ADG444BN from Analog Devices Inc.

The ADG444BN is a monolithic CMOS device comprising four independently selectable switches, designed and manufactured by the renowned Analog Devices Inc. This high-performance component is tailored for precision analog signal processing and is a quintessential choice for diverse applications ranging from data acquisition systems to communication systems.

Key Features:

  • Low On-Resistance: The ADG444BN boasts a low on-resistance (
  • Single or Dual Supply Operation: It is versatile in its power requirements, operating efficiently with a single 12 V to 30 V supply or a dual ±5 V to ±20 V supply, accommodating a wide array of system architectures.
  • Low Power Consumption: With a power dissipation of less than 5 µW, this device is an energy-efficient solution for power-sensitive applications.
  • High Switching Speed: The ADG444BN is characterized by a fast switching action, with transition times typically in the order of 175 ns, facilitating rapid signal routing.
  • Improved Off Isolation: This component offers enhanced off isolation, minimizing the crosstalk between channels when in the off state.
  • Extended Temperature Range: It operates reliably over an extended industrial temperature range from -40°C to +85°C, suitable for harsh environments.

Applications:

The ADG444BN is adept for various applications, including but not limited to:

  • Sample and Hold Circuits
  • Analog Multiplexing/Demultiplexing
  • Data Acquisition Systems
  • Communication Systems
  • Audio Signal Routing
  • Avionics

Quality and Reliability:

Analog Devices Inc. is synonymous with quality, and the ADG444BN is no exception. Each device is rigorously tested to meet the highest standards of performance and reliability, ensuring that users receive a product that not only meets but exceeds their expectations.

Conclusion:

The ADG444BN from Analog Devices Inc. represents a blend of performance, efficiency, and versatility, making it an ideal choice for designers who require a reliable switching solution that does not compromise on signal integrity. Whether for industrial, communication, or data systems, the ADG444BN is engineered to deliver precise and dependable operation.

You May Also Be Interested in

Analog Devices Inc.
Analog Switch ICs SERIAL I2C, OCTAL SPST
Lowest to $6.6030
Texas Instruments
IC SWITCH 1X1 SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0406
Texas Instruments
IC SWITCH 1X1 5DSBGA / 1 Circuit IC Switch 1:1 10Ohm 5-DSBGA (1.4x0.9)
Need more? Email Us
Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.1995
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 300mOhm SOT-23-6
Lowest to $2.5940
Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 195Ohm 16-SOIC
Lowest to $0.9611
Texas Instruments
IC SWITCH QUAD 1X1 14TVSOP / 4 Circuit IC Switch 1:1 75Ohm 14-TVSOP
Lowest to $0.4293

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess