EN
  • EN
  • DE

ADG526ATQ

Part No ADG526ATQ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description CMOS LATCHED 8/16 CHANNEL ANALOG MULTIPLEXERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Circuits 1
On-State Resistance (Maximum) 450 Ohm
Channel-to-Channel Matching (ΔRon) 22.5 Ohm
Operating Supply Voltage 10.8 V ~ 16.5 V
Dual Voltage Supply ±10.8 V ~ 16.5 V
Switch Time (Ton, Toff) (Maximum) 300ns, 300ns
Charge Injection 4pC
Channel Capacitance (CS(off), CD(off)) 5pF, 44pF
Current - Leakage (IS(off)) (Maximum) 1nA
Operating Temperature Range -55°C ~ 125°C (TA)
Package 28-CDIP (0.600", 15.24mm)
Manufacturer Package 28-CDIP
Win Source Part Number 1140315-ADG526ATQ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADG526A
Introduction Date September 06, 1996
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADG526ATQ CAD Model

Description

The ADG526ATQ from Analog Devices Inc. is a high-performance CMOS analog multiplexer, designed to meet the demanding requirements of precision data acquisition and control systems. This device is part of a series that offers excellent performance and reliability, making it an ideal choice for a wide range of applications in industrial, communication, and healthcare sectors.

Key Features:

  • Multiple Channel Configurations: The ADG526ATQ features a 16-channel configuration, providing ample inputs for complex systems requiring multiple signal routing options.
  • Low On Resistance: The on resistance of this multiplexer is typically low, ensuring minimal signal attenuation and maintaining the integrity of the analog signal.
  • Single or Dual Supply Operation: It can operate from a single 15V supply or dual ±15V supplies, offering flexibility in various system designs.
  • Low Power Consumption: The device boasts low power dissipation, which is particularly beneficial in battery-powered or energy-sensitive applications.
  • High Off Isolation: With high off isolation, the ADG526ATQ minimizes crosstalk between channels, ensuring accurate and noise-free signal routing.
  • Break-Before-Make Switching: This feature prevents momentary shorting of channels during switching, protecting the device and the system from potential damage.

Applications:

  • Data Acquisition Systems
  • Test Equipment
  • Communication Systems
  • Medical Equipment
  • Process Control
  • Relay Replacement

The ADG526ATQ is available in a robust and reliable package that ensures long-term durability even in harsh environments. Its precise and consistent performance, coupled with the reputation of Analog Devices Inc. for high-quality semiconductor products, makes this analog multiplexer a top choice for engineers and designers looking to enhance the accuracy and efficiency of their electronic systems.

For detailed specifications, application notes, and support documentation, interested parties are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $119.3501 $119.3501
2+ $115.5000 $231.0000
3+ $111.6501 $334.9503
4+ $100.1001 $400.4004
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess