EN
  • EN
  • DE

ADG529ABQ

Part No ADG529ABQ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description CMOS LATCHED 4/8 CHANNEL ANALOG MULTIPLEXERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1140328-ADG529ABQ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG529ABQ CAD Model

Description

The ADG529ABQ is a high-performance, CMOS analog multiplexer from Analog Devices Inc., designed to provide efficient and reliable switching of analog signals. This precision device is part of the ADG52X series, known for their low power consumption and high switching speeds, making them ideal for a wide range of applications including data acquisition systems, test equipment, and communication systems.

Key Features

  • Single 8-Channel Multiplexer: The ADG529ABQ features a single 8-channel configuration, allowing for multiple signal inputs to be routed to a single output, thereby reducing the complexity and size of circuit designs.
  • Low On-Resistance: With a low on-resistance (Ron) that typically remains flat over the full analog input range, the device ensures minimal signal distortion and maintains excellent signal integrity.
  • Single or Dual Supply Operation: This device can operate from a single supply range of +10.8 V to +16.5 V or a dual supply range of ±10.8 V to ±16.5 V, providing flexibility in various circuit configurations.
  • Low Power Dissipation: The ADG529ABQ has been designed with power efficiency in mind, featuring low power dissipation to minimize heat generation within the system.
  • Break-Before-Make Switching: It incorporates break-before-make switching action that prevents momentary shorting when switching between channels, thereby protecting sensitive circuitry.
  • High ESD Protection: The device offers excellent electrostatic discharge (ESD) protection, ensuring robustness and longevity in harsh electrical environments.

Applications

The versatility of the ADG529ABQ makes it suitable for a variety of applications, such as:

  • Data acquisition systems
  • Instrumentation
  • Process control
  • Communication systems
  • Audio and video switching

Part Number Information: The "ABQ" suffix in the part number indicates the package type and temperature range for this specific model, with the ADG529ABQ being offered in a CDIP (Ceramic Dual In-line Package) and designed to operate over the industrial temperature range.

For detailed technical specifications, application notes, and support resources, interested parties are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess