EN
  • EN
  • DE

ADG529ATQ

Part No ADG529ATQ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description CMOS LATCHED 4/8 CHANNEL ANALOG MULTIPLEXERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1140330-ADG529ATQ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG529ATQ CAD Model

Description

Analog Devices Inc. ADG529ATQ: Precision Analog Multiplexer

The ADG529ATQ from Analog Devices Inc. is a high-performance CMOS analog multiplexer that offers exceptional precision and versatility for a wide range of applications. This advanced multiplexer is designed to provide superior signal integrity, low on-resistance, and high off-isolation, making it an ideal solution for precision data acquisition systems, test equipment, and process control.

Key Features

  • Low On-Resistance: The ADG529ATQ features a low on-resistance that remains flat over the full analog input range, ensuring minimal signal distortion and consistent performance.
  • High Off-Isolation: With high off-isolation, the device minimizes crosstalk between channels, which is critical in multiplexed applications.
  • Single or Dual Supply Operation: It is capable of operating from a single +15V supply or dual ±15V supplies, providing flexibility in various system designs.
  • Low Power Dissipation: The ADG529ATQ is designed for low power consumption, making it suitable for power-sensitive applications.
  • Break-Before-Make Switching: This feature prevents momentary shorting when switching between channels, protecting sensitive downstream components.

Applications

  • Data Acquisition Systems
  • Test Equipment
  • Process Control
  • Medical Instrumentation
  • Battery-Powered Systems

Technical Specifications

The ADG529ATQ operates with a typical on-resistance of 35 ohms and features a wide analog signal range that extends from ground to the positive supply rail. Its robust design ensures that the on-resistance profile is very flat over the full analog input range, which is critical for maintaining signal fidelity.

In addition to its high-performance electrical characteristics, the ADG529ATQ comes in a compact and reliable package, ensuring easy integration into a variety of circuit designs. Its robust construction and proven reliability make it a preferred choice among professionals seeking a multiplexer that can withstand the demands of complex electronic systems.

For engineers and designers looking for a high-quality analog multiplexer, the ADG529ATQ from Analog Devices Inc. offers the perfect blend of performance, versatility, and reliability.

You May Also Be Interested in

Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess