EN
  • EN
  • DE

ADG5408BRUZ

Part No ADG5408BRUZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8X1 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Circuits 1
Max On Resistance 14 Ohm
Channel-to-Channel Matching (ΔRon) 300 mOhm
Single Supply Voltage (V+) 9 V to 40 V
Dual Supply Voltage(V±) ±9 V to 22 V
Max Switch Time (Ton,Toff) 165ns, 153ns
-3db Bandwidth 50MHz
Charge Injection 155pC
Channel Capacitance(CS off, CD off) 17pF, 98pF
Max Leakage Current (IS off) 250pA
Crosstalk -60dB @ 1MHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 008858-ADG5408BRUZ
Family Name ADG5408
Introduction Date September 01, 2010
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG5408BRUZ CAD Model

Description

Product Overview: ADG5408BRUZ by Analog Devices Inc.

The ADG5408BRUZ is a high-performance, monolithic CMOS analog multiplexer from Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This versatile component is part of the robust ADG5408 series, known for its reliability and efficiency in various applications, including data acquisition systems, communication systems, and medical equipment.

Key Features

  • Channel Configuration: The ADG5408BRUZ offers an 8:1 single-channel multiplexing, which means it can connect eight analog inputs to a single output. This feature is ideal for applications where space and component count are at a premium.
  • Low On-Resistance: The device boasts a low on-resistance (typically around 4.5 Ω), ensuring minimal signal attenuation and distortion when the switch is closed, providing high signal integrity.
  • Single Supply Operation: It operates from a single 3 V to 30 V power supply or a dual ±3 V to ±20 V supply, providing flexibility in various circuit configurations and making it suitable for portable and battery-powered applications.
  • Low Power Consumption: The ADG5408BRUZ is designed for low power consumption, making it an energy-efficient choice for power-sensitive designs.
  • High ESD Protection: It features enhanced electrostatic discharge (ESD) protection, safeguarding the device against unexpected voltage spikes and improving overall system robustness.
  • On-Chip Latch-Up Protection: The inclusion of on-chip latch-up protection circuits ensures that the device is not only durable but also reliable under extreme conditions.

Applications

The ADG5408BRUZ is suitable for a wide range of applications, including:

  • Automatic Test Equipment (ATE)
  • Sample and Hold Systems
  • Data Acquisition Systems
  • Audio and Video Switching
  • Process Control
  • Instrumentation

Package and Quality

The ADG5408BRUZ comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications. Analog Devices Inc. ensures that each device meets rigorous quality standards, providing engineers and designers with a reliable and high-quality component for their electronic designs.

Overall, the ADG5408BRUZ by Analog Devices Inc. is a testament to the company's commitment to providing innovative and high-quality components that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5143 $54.1716
24+ $4.2286 $101.4864
37+ $4.0858 $151.1746
53+ $3.8000 $201.4000
69+ $3.6572 $252.3468
86+ $3.5143 $302.2298
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,111 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess