EN
  • EN
  • DE

ADG5433WBRUZ

Part No ADG5433WBRUZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description High Voltage Latch-Up Proof, Triple/Quad SPDT Switches
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Switch Circuit SPDT
Number of Circuits 3
On-State Resistance (Maximum) 14 Ohm
Channel-to-Channel Matching (ΔRon) 300 mOhm
Operating Supply Voltage 9 V ~ 40 V
Dual Voltage Supply ±9 V ~ 22 V
Switch Time (Ton, Toff) (Maximum) 186ns, 104ns
-3db Bandwidth 140MHz
Charge Injection 176pC
Channel Capacitance (CS(off), CD(off)) 15pF, 23pF
Current - Leakage (IS(off)) (Maximum) 250pA
Crosstalk -60dB @ 1MHz
Operating Temperature Range -40°C ~ 125°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1140334-ADG5433WBRUZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Family Name ADG5433
Introduction Date October 01, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADG5433WBRUZ CAD Model

Description

The ADG5433WBRUZ is a robust triple single-pole/double-throw (SPDT) switch from the renowned manufacturer Analog Devices Inc., designed for precision applications that demand high performance and reliability. This component is part of Analog Devices' extensive range of switch and multiplexer devices, which are known for their superior signal integrity and innovative features.

Key Features:

  • Low On-Resistance: The ADG5433WBRUZ boasts a low on-resistance, typically in the range of 3.5 ohms, ensuring minimal signal distortion and power loss across the switch.
  • High Voltage Range: With an operating voltage range of ±15 V to +12 V, this switch is versatile and can be used in a variety of signal chain applications.
  • Enhanced ESD Protection: It offers excellent electrostatic discharge (ESD) protection, safeguarding the device against unexpected voltage spikes.
  • Low Charge Injection: The low charge injection feature minimizes signal corruption during switching, making it ideal for precision applications.
  • Single Supply Operation: Capable of single supply operation, the ADG5433WBRUZ simplifies power supply design and conserves energy.

Applications:

The ADG5433WBRUZ is suitable for a wide range of applications, including but not limited to:

  • Data acquisition systems
  • Communication systems
  • Relay replacements
  • Audio and video signal routing
  • Automatic test equipment

Product Specifications:

Parameter Value
Manufacturer Analog Devices Inc.
Part Number ADG5433WBRUZ
Switch Configuration Triple SPDT
On-Resistance (Typ) 3.5 Ω
Supply Voltage Range ±15 V to +12 V
ESD Protection Enhanced
Charge Injection Low
Operating Temperature -40°C to +125°C

The ADG5433WBRUZ from Analog Devices Inc. represents the pinnacle of switch design, offering both performance and durability for the most demanding of applications. Its robust feature set makes it an excellent choice for engineers looking to maximize signal integrity and operational efficiency.

You May Also Be Interested in

UTC
100Ω 1 2V~10V SOIC-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.1133
Texas Instruments
IC MUX 8:1 130OHM 20DIP
Need more? Email Us
MICROSS/On Semiconductor
IC MUX 8:1 26OHM 16TSSOP
Lowest to $0.5821
Toshiba Semiconductor and Storage
TC4052BFT(EL,N) Toshiba Encoders, Decoders, Multiplexers & Demultiplexers CMOS Logic 4-Ch 6ns 3V to 18V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
16 LEAD SOP
Lowest to $0.5239
NXP / Nexperia
IC SW SPST-NCX1 750MOHM 6XSON
Need more? Email Us
Texas Instruments
IC MUX 8:1 240OHM 16SOIC
Lowest to $0.1402
MICROSS/On Semiconductor
IC SWITCH SP4TX2 100OHM 16TSSOP
Lowest to $0.4366
IC-Haus GmbH
iC-PZ2656 oQFN32-5x5 iC-Haus Encoders, Decoders, Multiplexers & Demultiplexers High-Resolution Reflective Absolute Encoder (26-256) datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5548 $61.1028
26+ $4.5578 $118.5028
40+ $4.4153 $176.6120
55+ $4.2730 $235.0150
70+ $4.1305 $289.1350
94+ $3.7032 $348.1008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,330 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess