EN
  • EN
  • DE

ADG612YRUZ-REEL7

Part No ADG612YRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Maximum) 115 Ohm
Channel-to-Channel Matching (ΔRon) 2 Ohm
Operating Supply Voltage 2.7 V ~ 5.5 V
Dual Voltage Supply ±2.7 V ~ 5.5 V
Switch Time (Ton, Toff) (Maximum) 65ns, 40ns
-3db Bandwidth 680MHz
Charge Injection -0.5pC
Channel Capacitance (CS(off), CD(off)) 5pF, 5pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -90dB @ 10MHz
Operating Temperature Range -40°C ~ 125°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Manufacturer Homepage www.analog.com
Win Source Part Number 717539-ADG612YRUZ-REEL7
Family Name ADG612
Introduction Date February 14, 2002
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG612YRUZ-REEL7 CAD Model

Description

Product Overview: ADG612YRUZ-REEL7

The ADG612YRUZ-REEL7 is a high-performance, CMOS analog switch fabricated by Analog Devices Inc. It is designed to deliver exceptional signal accuracy and operational efficiency, making it an ideal choice for a wide range of applications, including data acquisition systems, communication systems, and audio signal routing.

Key Features

  • Low On-Resistance: The switch features a low on-resistance, typically around 0.5 ohms, which ensures minimal signal distortion and power loss when the switch is in the ON state.
  • Single Supply Operation: It operates from a single 1.8V to 5.5V supply, providing design flexibility for systems with different power requirements.
  • Dual Single-Pole/Double-Throw (SPDT): The device includes two independent SPDT switches, offering versatility in signal routing within a compact package.
  • Fast Switching Times: The ADG612YRUZ-REEL7 boasts fast switching times (t_ON and t_OFF), ensuring quick response in critical applications.
  • Low Power Consumption: Its CMOS construction ensures low power consumption, making it suitable for battery-powered devices.
  • Extended Temperature Range: The device is operational over an extended temperature range, making it reliable in diverse environmental conditions.
  • Lead-Free and RoHS Compliant: The product comes in a lead-free, RoHS-compliant package, adhering to environmental regulations and standards.

Applications

The versatility of the ADG612YRUZ-REEL7 allows it to be used in various applications, such as:

  • Sample and hold circuits
  • Audio and video signal routing
  • Communication system switches
  • Analog and digital multiplexing
  • Test equipment and instrumentation

Packaging and Availability

This product is available in a compact TSSOP-8 package, ensuring a minimal footprint on printed circuit boards. The "REEL7" suffix indicates that the product is provided in a tape and reel format, which is suitable for automated assembly processes, enhancing manufacturing efficiency.

With its robust feature set and reliable performance, the ADG612YRUZ-REEL7 from Analog Devices Inc. stands out as a superior choice for designers looking to incorporate high-quality analog switching capabilities into their electronic systems.

You May Also Be Interested in

ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9783 $53.8047
21+ $4.9053 $103.0113
32+ $4.7520 $152.0640
44+ $4.5987 $202.3428
57+ $4.4455 $253.3935
76+ $3.9856 $302.9056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess