EN
  • EN
  • DE

ADG612YRUZ

Part No ADG612YRUZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Switch Circuit SPST - NO
Number of Circuits 4
Max On Resistance 115 Ohm
Channel-to-Channel Matching (ΔRon) 2 Ohm
Single Supply Voltage (V+) 2.7 V to 5.5 V
Dual Supply Voltage(V±) ±2.7 V to 5.5 V
Max Switch Time (Ton,Toff) 65ns, 40ns
-3db Bandwidth 680MHz
Charge Injection -0.5pC
Channel Capacitance(CS off, CD off) 5pF, 5pF
Max Leakage Current (IS off) 100pA
Crosstalk -90dB @ 10MHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 1014358-ADG612YRUZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG612YRUZ CAD Model

Description

Introducing the ADG612YRUZ from Analog Devices Inc.

The ADG612YRUZ is a high-performance, CMOS analog switch brought to you by Analog Devices Inc., a leader in the semiconductor industry. This product is designed to deliver exceptional signal integrity with its low on-resistance and on-resistance flatness. The device is a quad SPST (Single Pole Single Throw) switch, offering four independently controllable switches in a compact TSSOP-14 package, ensuring a minimal footprint on your PCB (Printed Circuit Board).

With a wide dual-supply voltage range of ±2.7 V to ±5.5 V, and a single supply voltage range of +2.7 V to +11 V, the ADG612YRUZ is versatile for various applications. It is perfectly suited for applications that require high precision, such as data acquisition systems, communication systems, and audio signal routing. The low power dissipation of this device makes it an ideal choice for battery-powered devices, where power efficiency is critical.

The ADG612YRUZ boasts a low charge injection of typically 1 pC, which minimizes signal distortion during switching, and a high ESD (Electrostatic Discharge) protection of 2 kV HBM (Human Body Model), ensuring robustness in harsh environments. The switch also features fast switching times, with a t_ON of 30 ns and a t_OFF of 20 ns, providing quick response times for demanding applications.

Moreover, the ADG612YRUZ operates over the extended industrial temperature range of -40°C to +85°C, making it reliable in a wide range of environmental conditions. Its digital inputs are TTL and CMOS compatible, allowing for easy integration with other digital components.

For designers and engineers looking for a high-quality, reliable switching solution, the ADG612YRUZ from Analog Devices Inc. is an excellent choice. Its combination of low on-resistance, high-speed operation, and robustness in a small package makes it a versatile component for a myriad of analog signal switching applications.

Key Features:

  • Quad SPST Switch Configuration
  • Low On-Resistance and On-Resistance Flatness
  • Dual-Supply Voltage Range: ±2.7 V to ±5.5 V
  • Single-Supply Voltage Range: +2.7 V to +11 V
  • Low Charge Injection: 1 pC
  • ESD Protection: 2 kV HBM
  • Fast Switching Times: t_ON 30 ns, t_OFF 20 ns
  • Extended Industrial Temperature Range: -40°C to +85°C
  • TTL/CMOS Compatible Digital Inputs
  • Compact TSSOP-14 Package

Whether you are designing a sophisticated audio interface or a precise data acquisition system, the ADG612YRUZ is engineered to meet your needs with its superior performance and reliability.

You May Also Be Interested in

Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess