EN
  • EN
  • DE

ADG613YRUZ

Part No ADG613YRUZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Switch Circuit SPST - NO/NC
Number of Circuits 4
Max On Resistance 115 Ohm
Channel-to-Channel Matching (ΔRon) 2 Ohm
Single Supply Voltage (V+) 2.7 V to 5.5 V
Dual Supply Voltage(V±) ±2.7 V to 5.5 V
Max Switch Time (Ton,Toff) 65ns, 40ns
-3db Bandwidth 680MHz
Charge Injection -0.5pC
Channel Capacitance(CS off, CD off) 5pF, 5pF
Max Leakage Current (IS off) 100pA
Crosstalk -90dB @ 10MHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 1014360-ADG613YRUZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG613YRUZ CAD Model

Description

Analog Devices Inc. ADG613YRUZ Overview

The ADG613YRUZ is a high-performance, quad SPST (Single Pole Single Throw) switch manufactured by Analog Devices Inc., a company renowned for its precision engineering and innovative analog technologies. This switch is designed to operate with a single supply voltage ranging from +1.8V to +5.5V, making it versatile for various applications including battery-powered portable devices.

Key Features

  • Low Voltage Operation: The device can function effectively at supply voltages from +1.8V to +5.5V, catering to a wide range of power requirements.
  • Low On Resistance: The ADG613YRUZ boasts a low on resistance (typically 4 ohms), resulting in minimal signal distortion and power loss.
  • Low Power Consumption: With its low power dissipation, this device is ideal for power-sensitive applications.
  • Fast Switching Times: The switch offers fast turn-on and turn-off times, ensuring prompt signal routing.
  • Bidirectional Signal Flow: Signals can flow in both directions through the switch, providing design flexibility.
  • High Current Carrying Capacity: The device can handle substantial continuous current per channel.

Applications

The ADG613YRUZ is suitable for a variety of applications, including:

  • Audio and video signal routing
  • Data acquisition systems
  • Communication systems
  • Relay replacements
  • Battery-powered systems
  • Sample-and-hold systems

Package and Quality

This switch is available in a compact TSSOP-16 (Thin Shrink Small Outline Package) package, which is ideal for space-constrained applications. The ADG613YRUZ is part of Analog Devices Inc.'s commitment to high-quality products, ensuring reliability and performance consistency.

Conclusion

The ADG613YRUZ from Analog Devices Inc. is a versatile, high-performance switch that offers excellent signal integrity, low power consumption, and fast switching capabilities. Its compact form factor and low voltage operation make it an excellent choice for a wide range of applications, from portable devices to complex communication systems. With its robust design and efficient performance, the ADG613YRUZ stands out as a superior choice for designers seeking a reliable switching solution.

You May Also Be Interested in

ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8685 $58.6850
24+ $4.8152 $115.5648
38+ $4.6647 $177.2586
52+ $4.5142 $234.7384
67+ $4.3638 $292.3746
89+ $3.9124 $348.2036
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess