EN
  • EN
  • DE

ADG659YRUZ

Part No ADG659YRUZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER DUAL 4X1 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Circuit SP4T
Number of Circuits 2
Max On Resistance 75 Ohm
Channel-to-Channel Matching (ΔRon) 1.3 Ohm
Single Supply Voltage (V+) 2 V to 12 V
Dual Supply Voltage(V±) ±2 V to 6 V
Max Switch Time (Ton,Toff) 115ns, 45ns
-3db Bandwidth 400MHz
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 4pF, 12pF
Max Leakage Current (IS off) 200pA
Crosstalk -90dB @ 1MHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 077484-ADG659YRUZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG659YRUZ CAD Model

Description

The ADG659YRUZ is a precision analog multiplexer from Analog Devices Inc., designed for superior performance in data acquisition systems, communication devices, and industrial process controls. This robust component offers users a high degree of functionality and reliability, making it an ideal choice for critical applications that require precise signal management.

Key Features

  • Single 8:1 Multiplexer: The ADG659YRUZ features a single 8-channel multiplexer, allowing users to select one of eight inputs to be passed to the output, providing versatility and efficient use of board space.
  • Low On-Resistance: With an on-resistance typically below 5 ohms, this multiplexer ensures minimal signal attenuation and distortion, leading to high signal integrity.
  • Low Crosstalk and Off Isolation: The device is engineered to minimize interference between channels, ensuring clean and accurate signal routing.
  • Single or Dual Supply Operation: It operates effectively with a single 5 V to 30 V supply or a dual ±5 V to ±15 V supply, offering flexibility in various system designs.
  • Wide Operating Temperature Range: The ADG659YRUZ is built to perform consistently over a broad temperature range, from -40°C to +85°C, suitable for demanding environments.
  • Low Power Consumption: This multiplexer is optimized for low power operation, which is essential for portable and energy-sensitive applications.
  • 16-Lead TSSOP Package: The compact 16-lead TSSOP (Thin Shrink Small Outline Package) ensures a small footprint, allowing for high-density mounting and saving valuable board space.

Applications

The ADG659YRUZ is designed for a wide range of applications, including:

  • Data acquisition systems
  • Test equipment
  • Communication systems
  • Relay replacement
  • Battery-powered systems
  • Audio and video routing

With its exceptional performance and versatility, the ADG659YRUZ from Analog Devices Inc. stands out as a top choice for engineers and designers looking to incorporate a reliable multiplexer into their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5102 $52.8570
75+ $1.4147 $106.1025
110+ $1.3669 $150.3590
160+ $1.2713 $203.4080
205+ $1.2235 $250.8175
260+ $1.1757 $305.6820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess