EN
  • EN
  • DE

ADG701BRT-REEL7

Part No ADG701BRT-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST SOT23-6
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Switch Circuit SPST - NO
Number of Circuits 1
Max On Resistance 3 Ohm
Single Supply Voltage (V+) 1.8 V to 5 V
Max Switch Time (Ton,Toff) 12ns, 8ns (Typ)
-3db Bandwidth 200MHz
Charge Injection 5pC
Channel Capacitance(CS off, CD off) 17pF, 17pF
Max Leakage Current (IS off) 10pA (Typ)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-23-6
Win Source Part Number 123762-ADG701BRT-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG701BRT-REEL7 CAD Model

Description

ADG701BRT-REEL7 - Analog Devices Inc.

The ADG701BRT-REEL7 is a high-performance CMOS single-pole, single-throw (SPST) switch from Analog Devices Inc., a leading innovator in semiconductor design and manufacturing. This switch is an ideal component for a wide range of applications that require low on-resistance, low power consumption, and high switching speeds. Packaged in a compact SOT-23-6 package, the ADG701BRT-REEL7 is designed for space-constrained applications and is provided in tape and reel form for ease of assembly in high-volume production environments.

With a typical on-resistance of just 0.8 ohms and a wide operating voltage range of ±2.7V to ±5.5V, this switch is suitable for precision signal routing in both analog and digital circuits. Its low on-resistance ensures minimal signal distortion, making it an excellent choice for audio, video, and RF signal switching. The ADG701BRT-REEL7 also offers low power dissipation characteristics, with a typical power consumption of less than 0.01µW, which is critical for battery-powered and portable devices.

The switch operates using a single control input, which simplifies the logic control interface and reduces the control line count. This makes it easier to integrate into complex systems without the need for additional components. Furthermore, the ADG701BRT-REEL7 boasts fast switching times, with a typical t<sub>ON of 20ns and t<sub>OFF of 10ns, ensuring that it can keep pace with high-speed signal processing requirements.

The device also features a robust design, with latch-up immune CMOS construction and ESD protection of up to 2kV. This ensures long-term reliability and stability in demanding environments. Additionally, the ADG701BRT-REEL7 is specified over the extended industrial temperature range of -40°C to +85°C, making it suitable for use in harsh conditions.

In summary, the ADG701BRT-REEL7 from Analog Devices Inc. is a highly reliable and efficient SPST switch that offers low on-resistance, low power consumption, and fast switching speeds, all within a small SOT-23-6 package. Its robust design and wide operating temperature range make it a versatile choice for designers seeking a high-quality switch for their electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
Harris Corporation
SINGLE 8-CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us
Intersil
IC SWITCH SPST SC70-5 / Circuit IC Switch
Lowest to $1.4645
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918
Renesas Electronics America
IC SWITCH SP4TX2 100OHM 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Lowest to $4.0475
Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0528 $60.2112
9+ $12.3510 $111.1590
13+ $11.9651 $155.5463
18+ $11.5791 $208.4238
23+ $11.1931 $257.4413
30+ $10.0352 $301.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,498 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess