EN
  • EN
  • DE

ADG711BRZ-REEL

Part No ADG711BRZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 41 Weeks
Features 4 Circuit IC Switch
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name ADG711
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADG711BRZ-REEL-ND, ADG711BRZ-REELTR, ADG711BRZ-REELDKR, ADG711BRZ-REELCT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852471-ADG711BRZ-REEL
Ultra Librarian 3D Model Ultra Librarian ADG711BRZ-REEL CAD Model

Description

The ADG711BRZ-REEL is a high-performance CMOS analog switch developed by Analog Devices Inc., a leader in semiconductor design and manufacturing. This product is part of the ADG711 series, which is renowned for its reliability and efficiency in a wide range of applications.

Key Features

  • Single Supply Operation: The ADG711BRZ-REEL operates from a single 1.8 V to 5.5 V supply, making it versatile for various systems without the need for dual supplies.
  • Low Power Consumption: With its CMOS construction, the device has a significantly low power dissipation, which is essential for power-sensitive applications.
  • High Switching Speed: This analog switch boasts fast switching times (tON and tOFF), providing efficient performance for high-frequency signal switching.
  • Low On Resistance: The ADG711BRZ-REEL features a low RON that is matched between switches and very flat over the full analog input range, ensuring signal integrity.
  • ESD Protection: Enhanced electrostatic discharge protection is included, which safeguards the device against inadvertent static discharges.

Applications

The ADG711BRZ-REEL is designed for multiplexing and demultiplexing of analog signals and is suitable for a variety of applications, including:

  • Audio and video routing
  • Automatic test equipment
  • Data acquisition systems
  • Communication systems
  • Battery-powered systems

Package and Quality

The device is supplied in a compact SOIC package, which is ideal for space-constrained applications. The "REEL" designation indicates that the product is available on a reel, which is typically used for automated manufacturing processes, ensuring a smooth production flow. The ADG711BRZ-REEL is manufactured to meet the highest quality standards, with rigorous testing to ensure performance and reliability.

Ordering Information

For ordering, the product is available under the part number ADG711BRZ-REEL. It is recommended to refer to the official Analog Devices Inc. datasheet for detailed specifications and application notes to ensure compatibility with your design requirements.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1368 $51.1560
110+ $0.9328 $102.6080
170+ $0.9036 $153.6120
230+ $0.8745 $201.1350
300+ $0.8453 $253.5900
400+ $0.7579 $303.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess