EN
  • EN
  • DE

ADG713BR-REEL7

Part No ADG713BR-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Switch Quad SPST 16-Pin SOIC N T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches,Multiplexers,Demultiplexers
Manufacturer Analog Devices Inc.
Win Source Part Number 172812-ADG713BR-REEL7
Popularity Low
Supply and Demand Status Balance
Family Name ADG713
Introduction Date October 16, 1998
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADG713BR-REEL7 CAD Model

Description

Product Overview: ADG713BR-REEL7

The ADG713BR-REEL7 is a high-performance CMOS analog multiplexer from Analog Devices Inc., one of the leading manufacturers in the semiconductor industry. This device is part of the ADG713 series, which is renowned for its reliability and efficiency in various electronic applications.

Key Features

  • Low On Resistance: The ADG713BR-REEL7 features a low on resistance of typically 4 ohms, which ensures minimal signal distortion and allows for the passage of high-frequency signals with minimal loss.
  • Single 3 V to 5 V Supply: This multiplexer operates from a single 3 V to 5 V power supply, making it compatible with a wide range of digital systems and simplifying power management.
  • Dual 4:1 Multiplexer Configuration: The device consists of two 4-channel multiplexers, which can be controlled independently, providing flexibility in routing analog signals in complex systems.
  • Fast Switching Times: With tON and tOFF times of typically 30 ns, the ADG713BR-REEL7 can switch between channels rapidly, which is crucial for time-sensitive applications.
  • Low Power Consumption: The device has been designed for low power consumption, making it ideal for battery-powered and portable devices where power efficiency is critical.
  • Break-Before-Make Switching: This feature prevents momentary shorting when switching between channels, thus preserving signal integrity and preventing damage to the device.

Applications

The ADG713BR-REEL7 is versatile and can be used in a variety of applications, including:

  • Data acquisition systems
  • Communication systems
  • Audio and video routing
  • Relay replacement
  • Industrial controls
  • Automatic test equipment

Packaging and Quality Assurance

Supplied in a tape and reel format (REEL7), the ADG713BR-REEL7 is designed for efficient assembly in high-volume production environments. Analog Devices Inc. ensures that each device meets rigorous quality standards, providing reliability and performance that engineers and designers can trust.

With its robust feature set and proven performance, the ADG713BR-REEL7 is an excellent choice for those seeking a high-quality analog multiplexer for their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7452 $61.0820
85+ $1.4322 $121.7370
125+ $1.3872 $173.4000
175+ $1.3421 $234.8675
225+ $1.2982 $292.0950
300+ $1.1631 $348.9300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess