EN
  • EN
  • DE

ADG721ACPZ-REEL7

Part No ADG721ACPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description 3-pA on-state leakage current, 5-V, 1: 1 (SPST), 2-channel precision switches (active high) 8-VSSOP -40 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

-3db Bandwidth 200 MHz
Bandwidth 200 MHz
Mounting SMD (SMT)
Case / Package LFCSP EP
Interface Parallel
Lead Free Contains Lead
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.8 V
Mount Surface Mount
Number of Channels 2
Number of Inputs 2
Number of Outputs 2
Number of Pins 8
Packaging Tape and Reel
Power Dissipation 5 µW
RoHS Compliant
Win Source Part Number 1043476-ADG721ACPZ-REEL7
Categories Interface - Specialized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADG721ACPZ-REEL7 CAD Model

Description

Analog Devices Inc. ADG721ACPZ-REEL7

The ADG721ACPZ-REEL7 is a high-performance CMOS analog switch from Analog Devices Inc., a renowned leader in the semiconductor industry. This device is part of the ADG721 series, which is well-suited for a wide range of applications that require low on-resistance, low capacitance, and fast switching times.

Encased in a compact LFCSP (Lead Frame Chip Scale Package) with 10 pins, the ADG721ACPZ-REEL7 is designed for space-conscious applications. This package is not only space-efficient but also offers improved thermal performance and reduced inductance, which is critical for maintaining signal integrity in high-speed applications.

The switch operates on a single 1.8V to 5.5V power supply, making it versatile for both portable and stationary applications. The low power consumption of this device is particularly beneficial for battery-powered devices where power efficiency is crucial. With a typical power supply current of less than 0.1µA, the ADG721ACPZ-REEL7 is an excellent choice for power-sensitive designs.

The ADG721ACPZ-REEL7 features a bilateral signal path, which allows signals to flow in both directions, and it has a broad signal range that encompasses the power supply rails. This makes the switch highly flexible for various signal routing applications. The on-resistance profile is very flat over the full analog input range, ensuring excellent linearity and low distortion, which is essential for precision analog applications.

One of the key advantages of this switch is its fast switching times, with a typical tON of 13ns and tOFF of 10ns. This rapid switching capability makes the ADG721ACPZ-REEL7 suitable for applications that require high-speed signal processing, such as data acquisition systems, communication devices, and audio/video switching.

Furthermore, the ADG721ACPZ-REEL7 comes in a tape and reel format, denoted by the "REEL7" suffix, which facilitates automated assembly processes, making it a convenient choice for high-volume manufacturing.

In summary, the ADG721ACPZ-REEL7 from Analog Devices Inc. is a high-quality, versatile analog switch that offers low on-resistance, low power consumption, and fast switching times, all packed in a small-footprint package. It is an ideal component for a multitude of applications where efficient and reliable signal routing is required.

You May Also Be Interested in

Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess